EN
  • EN
  • DE

EMC6W201-AEZG

Part No EMC6W201-AEZG
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC LINEAR FAN CTRLR 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Accuracy ±3°C
Topology ADC, PWM Generator, Tach Counter
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 36-QFN (6x6)
Win Source Part Number 051178-EMC6W201-AEZG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC6W201-AEZG CAD Model

Description

Microchip Technology EMC6W201-AEZG Product Overview

The EMC6W201-AEZG is a sophisticated environmental monitoring solution provided by Microchip Technology, designed to meet the demands of modern computing and electronic systems. This integrated circuit is engineered to ensure that systems operate within their thermal limits, enhancing performance, reliability, and longevity.

Key Features

  • Temperature Monitoring: The device is capable of monitoring multiple temperature zones, which is critical for systems that require precise thermal management.
  • Fan Control: It features advanced fan control options that allow for dynamic speed adjustments based on temperature readings, thereby reducing noise and power consumption while maintaining optimal cooling.
  • Voltage Monitoring: The EMC6W201-AEZG includes voltage monitoring capabilities to ensure that the system is operating within safe electrical parameters.
  • I2C/SMBus Interface: For easy integration into existing systems, it comes with an I2C/SMBus interface, making it straightforward to communicate with other components within a system.
  • Flexibility: The device is highly configurable, allowing designers to tailor its operation to match the specific needs of their system.

Applications

The EMC6W201-AEZG is ideal for a wide range of applications where environmental monitoring is crucial. This includes:

  • Desktop and Laptop Computers
  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Control Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the EMC6W201-AEZG is no exception. It is built to meet stringent industry standards, ensuring reliable performance in a variety of conditions. The product is available in a compact package, making it suitable for space-constrained applications.

Support and Resources

Designers and engineers can access comprehensive documentation, including datasheets, application notes, and design guides, which provide valuable information on implementing the EMC6W201-AEZG into their projects. Microchip Technology also offers customer support to assist with any technical queries or challenges that may arise.

Overall, the EMC6W201-AEZG from Microchip Technology is a versatile and reliable choice for system designers looking to incorporate advanced environmental monitoring and control into their products.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Texas Instruments
IC TEMP SNSR TRIPL REMOTE 16QFN
Lowest to $4.6514
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4939 $59.3963
41+ $2.8667 $117.5347
63+ $2.7766 $174.9258
86+ $2.6877 $231.1422
112+ $2.5976 $290.9312
149+ $2.3296 $347.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess