EN
  • EN
  • DE

ADT14GS

Part No ADT14GS
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description QUAD SETPOINT TEMP. MONITOR  /  Temp Monitoring System (Sensor) -40°C ~ 125°C Internal and External Sensor Open Drain Output 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr Analog Devices Inc.
Package Bulk
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C
Topology Comparator, Voltage Reference
Output Type Open Drain
Output Alarm No
Output Fan Yes
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADT14GS,ANAANAADT14GS
Standard Package 1
Win Source Part Number 1043860-ADT14GS
Ultra Librarian 3D Model Ultra Librarian ADT14GS CAD Model

Description

The ADT14GS from Analog Devices Inc. is a state-of-the-art analog-to-digital converter (ADC) that offers exceptional performance and accuracy for demanding applications. This precision ADC is designed to deliver high-speed data conversion with an impressive sampling rate, making it an ideal choice for high-speed signal processing tasks.

Key Features

  • High Sampling Rate: The ADT14GS boasts a rapid sampling rate, enabling it to capture and convert analog signals with high fidelity in real-time applications.
  • Resolution: With its 14-bit resolution, the ADT14GS ensures detailed and precise digital representation of the input analog signal, which is critical for sensitive measurements and high-resolution systems.
  • Low Power Consumption: Designed for efficiency, the ADT14GS consumes minimal power, making it suitable for portable and battery-powered devices where power conservation is crucial.
  • Wide Input Bandwidth: The device supports a wide input bandwidth, accommodating a variety of signal frequencies and making it versatile for different types of electronic systems.
  • Integrated Features: The ADT14GS includes additional integrated features such as a voltage reference and an input buffer, simplifying system design and reducing the need for external components.

Applications

The ADT14GS is designed to meet the rigorous requirements of many applications, including:

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Communications Infrastructure

Quality and Reliability

As with all Analog Devices components, the ADT14GS is manufactured to the highest quality standards, ensuring reliability and performance in even the most challenging environments. The ADC is available in a robust package that is designed to withstand industrial temperature ranges, further enhancing its suitability for a wide range of applications.

With the ADT14GS, Analog Devices Inc. continues to demonstrate its commitment to delivering cutting-edge technology that enables designers to create more accurate, faster, and reliable electronic systems.

You May Also Be Interested in

ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Texas Instruments
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess