EN
  • EN
  • DE

EMC6D103-CZC-TR

Part No EMC6D103-CZC-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC FAN CTRLR 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 70°C, -40°C to 125°C
Accuracy ±3°C Local(Max), ±5°C Remote(Max)
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 051177-EMC6D103-CZC-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMC6D103-CZC-TR CAD Model

Description

The EMC6D103-CZC-TR is a sophisticated environmental monitoring solution from Microchip Technology, designed to meet the needs of complex electronic systems. This device is a highly integrated System Management Bus (SMBus) compliant silicon with an array of features that facilitate monitoring the health of electronic components within a system.

Key Features

  • Temperature Monitoring: The EMC6D103-CZC-TR is equipped with multiple temperature sensor inputs that enable it to monitor various points within the system. This ensures that all components are operating within their temperature specifications, thereby increasing reliability and longevity.
  • Fan Control: It features advanced fan control capabilities, which include automatic fan speed adjustment based on temperature readings. This helps in maintaining optimal cooling while minimizing noise and power consumption.
  • Voltage Monitoring: The device can monitor several voltage rails, providing real-time data that can be used to prevent damage from over-voltage or under-voltage conditions.
  • Serial Presence Detect (SPD) Data Read: With its ability to read SPD data from memory modules, the EMC6D103-CZC-TR can provide important information about memory configuration and compatibility.

Applications

The EMC6D103-CZC-TR is ideal for a wide range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Package and Availability

The EMC6D103-CZC-TR is available in a RoHS-compliant package, ensuring adherence to environmental standards. It is provided in a tape and reel format, suitable for automated assembly processes, and the 'TR' suffix denotes the tape and reel packaging option.

Manufacturer Support

Microchip Technology offers comprehensive technical support for the EMC6D103-CZC-TR, including detailed datasheets, application notes, and design guides. Customers can also access a dedicated support team for assistance with integration, programming, and troubleshooting.

Note: The EMC6D103-CZC-TR is a cutting-edge product, and users should consult the latest datasheets for the most current specifications and application guidelines.

You May Also Be Interested in

Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1215 $61.6825
130+ $0.9205 $119.6650
195+ $0.8917 $173.8815
270+ $0.8628 $232.9560
350+ $0.8339 $291.8650
465+ $0.7484 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess