EN
  • EN
  • DE

EMC6D102-CZC

Part No EMC6D102-CZC
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC FAN CTRLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 70°C, -40°C to 125°C
Accuracy ±3°C Local(Max), ±5°C Remote(Max)
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 040148-EMC6D102-CZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC6D102-CZC CAD Model

Description

The EMC6D102-CZC is a sophisticated environmental monitoring controller from Microchip Technology, designed to cater to the demanding needs of modern computing systems. This device is an integral component for managing system health, ensuring that electronic products operate within safe temperature ranges and that system fans are controlled for optimal efficiency.

Key Features:

  • Temperature Monitoring: The EMC6D102-CZC is equipped with multiple temperature sensor inputs, allowing for precise monitoring of various system components. This ensures that the system maintains performance while preventing overheating, which can lead to hardware damage.
  • Fan Control: This device includes advanced fan control capabilities, with support for up to three fans. It provides automatic fan speed control based on temperature inputs, which helps to reduce noise and power consumption while maintaining adequate cooling.
  • Voltage Monitoring: The EMC6D102-CZC also monitors several voltage levels within the system, including VCC, VBAT, and five other voltage planes. This feature helps in early detection of power issues that could potentially harm system components.
  • Interface: Communication with the EMC6D102-CZC is facilitated through an SMBus interface, which is widely used in computer systems for efficient and reliable data transfer between the device and the host processor.

Applications:

The versatility of the EMC6D102-CZC makes it suitable for a wide range of applications, particularly in:

  • Desktop and Notebook Computers
  • Server Systems
  • Embedded Systems
  • Telecommunications Equipment

Reliability and Quality:

As with all Microchip Technology products, the EMC6D102-CZC is manufactured to the highest quality standards. It is designed for reliability and performance, ensuring that it can withstand the rigorous demands of daily operation in complex electronic systems.

For more information, technical specifications, and support resources, interested parties are encouraged to visit the Microchip Technology website or contact their sales representatives. The EMC6D102-CZC is a testament to Microchip's commitment to providing innovative solutions for system health management.

You May Also Be Interested in

NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess