EN
  • EN
  • DE

EMC1701-2-AIZL-TR

Part No EMC1701-2-AIZL-TR
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC TEMP MONITOR I2C/SMBUS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor), Watchdog
Sensor Type Internal
Sensing Temperature -40°C to 85°C
Accuracy ±2°C
Topology ADC (Sigma Delta), Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 015292-EMC1701-2-AIZL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC1701-2-AIZL-TR CAD Model

Description

Microchip Technology EMC1701-2-AIZL-TR Product Overview

The EMC1701-2-AIZL-TR is a high-performance, single-channel temperature sensor and voltage monitor integrated circuit (IC) from the renowned manufacturer Microchip Technology. This versatile component is specifically designed to provide accurate temperature readings and power supply monitoring, making it an essential element in the thermal management and protection systems of various electronic devices.

Key Features

  • Precision Temperature Sensing: The device offers highly accurate temperature monitoring, with an external diode-connected transistor providing temperature readings. This precision ensures reliable operation and protection of the system against thermal risks.
  • Voltage Monitoring: The EMC1701-2-AIZL-TR includes a voltage monitoring feature that allows the tracking of power supply voltages. This is critical for maintaining the stability and reliability of electronic systems.
  • Programmable Over-Temperature Alert: The IC can be configured to trigger an alert when temperature thresholds are exceeded, providing an automatic response to potential overheating scenarios.
  • Low Power Consumption: Designed for efficiency, the EMC1701-2-AIZL-TR operates with minimal power consumption, making it suitable for battery-powered applications where power conservation is crucial.
  • Configurable Addressing: The device supports SMBus serial interface with configurable addressing, allowing for flexible integration into various system designs.
  • Compact Package: Offered in a compact, lead-free 10 MSOP package, the EMC1701-2-AIZL-TR is ideal for space-constrained applications.

Applications

The EMC1701-2-AIZL-TR is ideal for a wide range of applications that require precise temperature monitoring and voltage supervision. It is commonly used in:

  • Notebook and Desktop Computers
  • Servers and Data Centers
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial and Automotive Systems

With its combination of features, the EMC1701-2-AIZL-TR from Microchip Technology is a reliable choice for engineers and designers looking to enhance system stability and safety through effective temperature and voltage monitoring.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Nuvoton Technology Corporation of America
Lowest to $9.7932
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Maxim Integrated
IC DETECTOR FAN FAIL 8-SOIC
Lowest to $7.0603

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7204 $60.2140
85+ $1.4116 $119.9860
130+ $1.3675 $177.7750
175+ $1.3234 $231.5950
230+ $1.2793 $294.2390
305+ $1.1469 $349.8045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,075 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess