EN
  • EN
  • DE

LMK61E2-SIAT

Part No LMK61E2-SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK PROG 8QFM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock Oscillator
Frequency 400MHz, 900MHz, 1GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Operating Supply Current 162mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-QFM (7x5)
Mounting Surface Mount
Win Source Part Number 1055416-LMK61E2-SIAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK61E2-SIAT CAD Model

Description

The LMK61E2-SIAT is a high-performance programmable oscillator from Texas Instruments, designed to deliver exceptional frequency stability and precision timing solutions for a wide range of applications. This device is part of the LMK61xx family, which is known for its low jitter and low power consumption, making it an ideal choice for networking, communications, computing, and storage systems.

Key Features

  • Programmable Frequency: The LMK61E2-SIAT offers a flexible frequency range that can be programmed using the integrated EEPROM. This allows designers to configure the oscillator for specific application needs without the necessity for external components.
  • Low Jitter Performance: With exceptionally low jitter, this oscillator ensures high-quality signal integrity, which is critical for high-speed digital systems and can enhance system performance by reducing timing errors.
  • Supply Voltage: It operates on a supply voltage of 3.3V, providing compatibility with a variety of digital systems while maintaining energy efficiency.
  • Output Format: The device supports LVDS (Low Voltage Differential Signaling) output format, which is beneficial for applications requiring high data rates and noise immunity.
  • Temperature Stability: The LMK61E2-SIAT is designed to maintain stable performance across a wide temperature range, ensuring reliable operation in diverse environmental conditions.

Applications

The versatility of the LMK61E2-SIAT allows it to be used in multiple application areas including:

  • Data communication equipment such as routers, switches, and servers
  • High-performance computing and storage systems
  • Wireless infrastructure, including base stations and network interface cards
  • Test and measurement equipment
  • Medical imaging and diagnostics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMK61E2-SIAT is manufactured with this commitment in mind, ensuring that it meets the stringent requirements for reliability and performance that customers expect from TI components.

For more detailed specifications, application notes, and support documentation, please visit the Texas Instruments official product page.

You May Also Be Interested in

Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.0305 $60.0305
3+ $49.2558 $147.7674
4+ $47.7166 $190.8664
5+ $46.1774 $230.8870
6+ $44.6381 $267.8286
8+ $40.0204 $320.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,642 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess