EN
  • EN
  • DE

ECE5028-NU

Part No ECE5028-NU
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 255787-ECE5028-NU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECE5028-NU CAD Model

Description

The ECE5028-NU from Microchip Technology is a cutting-edge integrated circuit designed for modern electronic applications requiring efficient power management and reliable performance. This sophisticated device is part of Microchip's extensive portfolio of semiconductor products and solutions that cater to a wide array of industries, including automotive, industrial, aerospace, and consumer electronics.

Key Features

  • High Efficiency: The ECE5028-NU is engineered to provide high-efficiency power conversion, which is vital for extending battery life in portable devices and reducing heat dissipation in high-power systems.
  • Advanced Protection: It includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to ensure the longevity and safety of the electronic systems in which it is used.
  • Flexible Integration: This device offers a compact form factor and is designed with flexibility in mind, making it suitable for a wide range of applications and easy to integrate with various system architectures.
  • Low Quiescent Current: The low quiescent current feature of the ECE5028-NU minimizes standby power consumption, making it an excellent choice for energy-sensitive applications.

Applications

The versatility of the ECE5028-NU allows it to be utilized in numerous applications, including but not limited to:

  • Power supply modules
  • Battery chargers
  • Energy harvesting systems
  • Embedded systems
  • Portable and wearable devices

Technical Specifications

The ECE5028-NU boasts a robust set of technical specifications that make it a reliable choice for demanding applications:

  • Voltage operation range suitable for various power systems
  • Temperature range accommodating extreme environmental conditions
  • Package options providing flexibility in design and assembly

Microchip Technology's commitment to quality and innovation is reflected in the ECE5028-NU, making it a go-to component for designers and engineers looking to enhance their products with superior power management capabilities.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess