Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type SPI
Supply Voltage - Operating 3 V to 5.5 V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±0.8°C (-5°C, 6.5°C)
Testing Conditions 25°C (150°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 207503-MAX6629MUT-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6629MUT-T CAD Model

Description

Maxim Integrated MAX6629MUT-T Precision Temperature Sensor

The MAX6629MUT-T is a high-accuracy digital temperature sensor from Maxim Integrated, designed to provide precise temperature measurements in a compact form factor. This sensor is ideal for a wide range of applications, from industrial systems to consumer electronics, where reliable temperature monitoring is crucial for performance and safety.

With its tiny SOT23-6 package, the MAX6629MUT-T is optimized for space-constrained applications. Despite its small size, it offers impressive performance, featuring an accuracy of ±1°C from -40°C to +125°C. The device operates over a wide supply voltage range of 3.0V to 5.5V, making it versatile for use in various circuit designs.

The MAX6629MUT-T communicates temperature data via a 2-wire serial interface, compatible with I²C bus standards. This allows for easy integration into existing systems and straightforward communication with microcontrollers and other digital components. Moreover, the sensor supports a programmable resolution from 9 to 12 bits, giving designers the flexibility to choose the trade-off between conversion time and resolution that best suits their application.

One of the key features of the MAX6629MUT-T is its low power consumption, which is particularly beneficial for battery-powered devices. The sensor also includes a shutdown mode that further reduces power usage when temperature monitoring is not required, thereby extending battery life.

Additional functionalities include a programmable temperature alarm output that can be configured to trigger an external interrupt when the temperature exceeds a specified threshold. This feature provides an immediate response to critical temperature events without the need for constant polling by the host processor.

In summary, the MAX6629MUT-T from Maxim Integrated is a highly accurate, low-power digital temperature sensor that offers robust performance in a miniature package. Its compatibility with I²C, adjustable resolution, and programmable alarm make it a versatile choice for a myriad of temperature-sensing applications.

You May Also Be Interested in

Texas Instruments
LM73 2.7V, SOT, 11-to-14 Bit Digital Temperature Sensor with 2-Wire Interface
Need more? Email Us
ECAD model for LM73CIMK-1
Maxim Integrated
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $7.0074
ECAD model for MAX6629MUT-T
Maxim Integrated
SENSOR TEMPERATURE SPI 6TDFN
Lowest to $9.1405
ECAD model for MAX6630MTT+T
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $4.8896
ECAD model for MAX7500MUA+T
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $8.9401
ECAD model for MAX6693UP9A+
Maxim Integrated
SENSOR TEMPERATURE SMBUS 8UMAX
Lowest to $4.5956
ECAD model for MAX6692MUA+T
Maxim Integrated
SENSOR TEMP I2C/SMBUS 16QSOP
Lowest to $6.5029
ECAD model for MAX6681MEE+T
Maxim Integrated
SENSOR TEMPERATURE SPI 6TDFN
Lowest to $4.5367
ECAD model for MAX6632MTT+T
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16TQFN
Lowest to $8.1074
ECAD model for MAX6694TE9A+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0074 $70.0740
23+ $5.7501 $132.2523
35+ $5.5702 $194.9570
48+ $5.3904 $258.7392
63+ $5.2106 $328.2678
84+ $4.6725 $392.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 635 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention