Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Applications Smart Card Reader, Writer
Voltage - Supply 2.7V ~ 6.5V
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Mounting Type Surface Mount
Base Product Number ST8024
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 344150-ST8024LCTR
Ultra Librarian 3D Model Ultra Librarian ST8024LCTR CAD Model

Description

ST8024LCTR Smartcard Interface IC by STMicroelectronics

The ST8024LCTR is a cutting-edge integrated circuit (IC) designed by STMicroelectronics to facilitate seamless communication between smartcards and microcontrollers. This advanced IC is tailored to meet the stringent requirements of smartcard applications across various industries, including telecommunications, banking, and secure access systems.

Key Features

  • Supply Voltage Range: The ST8024LCTR operates over a wide supply voltage range, making it versatile for different smartcard standards.
  • Programmable Current Limiting: It offers a programmable current limiting feature for the card VCC supply, enhancing the protection against overcurrent conditions.
  • High Durability: The IC is designed for high durability and can withstand the rigors of frequent smartcard insertions and removals.
  • Low Power Consumption: It has a low power consumption profile, which is crucial for battery-powered devices.
  • Thermal Protection: The inclusion of thermal protection circuits ensures the IC operates within safe temperature ranges.
  • ESD Protection: With built-in electrostatic discharge (ESD) protection, the ST8024LCTR guards against unexpected voltage spikes.

Technical Specifications

  • Package: The IC is available in a TSSOP package that is both space-efficient and suitable for automated assembly processes.
  • Card Detection: It features a card detection switch with a de-bounce circuit, ensuring reliable card presence verification.
  • Automatic Activation Sequencing: The ST8024LCTR includes automatic activation and deactivation sequences for the smartcard, in compliance with ISO 7816 standards.
  • Short-Circuit Protection: It also comes with short-circuit protection between smartcard VCC and GND, further enhancing the safety of your application.

With its robust design and comprehensive set of features, the ST8024LCTR from STMicroelectronics is an excellent choice for designers looking to integrate smartcard functionality into their applications. Its reliability and adherence to industry standards make it a go-to component for secure and efficient smartcard communications.

Applications

The ST8024LCTR is ideally suited for a wide range of applications, including but not limited to point-of-sale terminals, identity verification systems, pay television systems, and secure access control systems. Its versatility and high performance make it an indispensable component in the realm of smartcard interfaces.

You May Also Be Interested in

Texas Instruments
IC INTFACE SPECIALIZED 135FCBGA
Lowest to $73.1718
ECAD model for DS250DF810ABVR
Exar Corporation
Need more? Email Us
ECAD model for XRT865H328IB
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCWE
Zilog
KIO Serial/Parallel Counter Timer | IC COUNTER/TIMER 12.5MHZ 84PLCC
Need more? Email Us
ECAD model for Z84C9012VSC
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSF
Zilog
Need more? Email Us
ECAD model for Z0853004VSC
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSD
Zilog
IC Z8500 MCU SCC 44PLCC
Need more? Email Us
ECAD model for Z0853006VSC
Maxim Integrated
12.5Gbps CML 2 × 2 Crosspoint Switch | IC ANALOG SW SNGL BICMOS 24TQFN
Lowest to $69.4354
ECAD model for MAX3841ETG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0090 $51.1530
41+ $2.4689 $101.2249
63+ $2.3917 $150.6771
87+ $2.3146 $201.3702
112+ $2.2374 $250.5888
150+ $2.0060 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention