EN
  • EN
  • DE

PTN3300AHF,518

Part No PTN3300AHF,518
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48HWQFN / DVI, HDMI Level Switching Interface 48-HWQFNR (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Applications DVI, HDMI Level Switching
Interface I2C
Voltage - Supply 3V ~ 3.6V
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-HWQFNR (7x7)
Mounting Type Surface Mount
Base Product Number PTN33
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283970-PTN3300AHF,518
Ultra Librarian 3D Model Ultra Librarian PTN3300AHF,518 CAD Model

Description

PTN3300AHF,518 - NXP's DisplayPort to VGA Adapter IC

The PTN3300AHF,518 by NXP Semiconductors is a cutting-edge integrated circuit designed to facilitate the conversion of DisplayPort signals into VGA (Video Graphics Array) output. This high-performance adapter IC is an ideal solution for enabling legacy monitors to interface with the latest DisplayPort-equipped sources, such as video cards, laptops, and desktop computers.

Key Features:

  • High Compatibility: The PTN3300AHF,518 supports DisplayPort v1.1a and VESA DDM Standard, ensuring compatibility with a wide range of devices.
  • Resolution Support: Capable of handling VGA output resolutions up to 1920x1200, this IC is perfect for high-definition video applications.
  • Automatic Sink Detection: The device features automatic monitor detection via VGA hot plug detect (HPD), providing a seamless user experience.
  • Low Power Consumption: Designed with power efficiency in mind, it includes a low-power standby mode to conserve energy when not in active use.
  • Advanced ESD Protection: With integrated electrostatic discharge (ESD) protection, the PTN3300AHF,518 reduces the risk of damage to the device from static electricity.

Applications:

Thanks to its robust feature set, the PTN3300AHF,518 is suitable for a variety of applications, including:

  • Video adapters from DisplayPort to VGA
  • Docking stations with VGA output
  • Desktops and notebooks with VGA connectivity
  • Professional AV systems integration
  • Legacy monitor support for new systems

Technical Specifications:

The PTN3300AHF,518 operates over a supply voltage range of 3.3V and is packaged in a compact HVQFN32 package, making it suitable for space-constrained applications. The device's industrial temperature range ensures reliable operation even in harsh environments.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the PTN3300AHF,518 is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and performance for critical applications where signal integrity is paramount.

Whether upgrading an older VGA monitor or integrating VGA capabilities into modern DisplayPort-enabled devices, the PTN3300AHF,518 provides a reliable and efficient solution.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess