EN
  • EN
  • DE

PI3VDP1430ZBEX

Part No PI3VDP1430ZBEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Applications HDMI
Voltage - Supply 3V ~ 3.6V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Mounting Type Surface Mount
Base Product Number PI3VDP1430
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889142-PI3VDP1430ZBEX
Ultra Librarian 3D Model Ultra Librarian PI3VDP1430ZBEX CAD Model

Description

Diodes Incorporated PI3VDP1430ZBEX: A Premier DisplayPort™ Multiplexer

The PI3VDP1430ZBEX from Diodes Incorporated is an advanced, high-performance DisplayPort™ multiplexer that is essential for managing video signals in a range of digital entertainment and professional displays. This cutting-edge device is designed to meet the rigorous demands of high-resolution video applications, making it an ideal choice for designers looking to enhance their multimedia products.

Key Features

  • Supports DisplayPort™ 1.4, ensuring compatibility with the latest video standards and offering bandwidth up to 8.1 Gbps per lane.
  • Integrated with a 2:1 Mux, providing flexibility in signal routing for multiple source devices.
  • Low power consumption design, making it suitable for energy-efficient systems without compromising performance.
  • Optimized for high-resolution displays, capable of handling video resolutions up to 8K, thereby future-proofing display systems.
  • Comes in a compact package, allowing for easy integration into space-constrained designs.

Applications

The PI3VDP1430ZBEX is versatile and can be used in a variety of applications, including:

  • Docking stations
  • Video switchers and routers
  • Monitors and high-definition televisions
  • Professional AV systems
  • Notebook and personal computers

Performance and Quality

With Diodes Incorporated's commitment to quality, the PI3VDP1430ZBEX is manufactured to the highest standards. Its robust design ensures reliable operation even in the most demanding environments. The device's high-speed signal integrity is maintained through advanced engineering, providing pristine video quality without signal degradation.

Easy Integration

The PI3VDP1430ZBEX is designed for straightforward implementation into existing and new designs alike. Its small form factor and compatibility with industry-standard DisplayPort™ make it an easy fit for a wide array of product designs. The comprehensive technical documentation and support from Diodes Incorporated ensure that integrating the PI3VDP1430ZBEX into your product is a seamless process.

You May Also Be Interested in

NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8094 $63.3290
80+ $1.4848 $118.7840
125+ $1.4384 $179.8000
170+ $1.3919 $236.6230
215+ $1.3456 $289.3040
290+ $1.2063 $349.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess