EN
  • EN
  • DE

HW-USBN-2B

Part No HW-USBN-2B
Manufacturer Lattice Semiconductor Corporation
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description ACCY USB DOWNLOAD CABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197127-HW-USBN-2B
Manufacturer Lattice Semiconductor Corporation
Category Development Boards, Kits, Programmers -Programmers, Emulators, and Debuggers
Series ispDOWNLOAD®
Package Box
Product Status Active
Type Programmer (In-Circuit/In-System)
For Use With/Related Products Lattice
Contents Board(s)
Base Product Number HW-USB
Ultra Librarian 3D Model Ultra Librarian HW-USBN-2B CAD Model

Description

The ispDOWNLOAD™ is a programmer designed by Lattice Semiconductor Corporation.

  • Product: ispDOWNLOAD™
  • Manufacturer: Lattice Semiconductor Corporation
  • Category: Development Boards, Kits, Programmers, Emulators, Debuggers
  • Function: In-circuit/in-system programming
  • Package: Box
  • Compatibility: Lattice products
  • Status: Active
  • Includes: Board(s)

You May Also Be Interested in

Infineon Technologies
KIT PSOC MINIPROG3 PROGRAM DEBUG
Need more? Email Us
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
Renesas Electronics America
EMULATOR E8A FOR H8 AND M16C
Need more? Email Us
Microchip Technology
MPLAB ICD 5
Need more? Email Us
Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
Lattice Semiconductor Corporation
Programmer Accessories ispDOWNLOAD Cable
Need more? Email Us
Texas Instruments
EMULATOR TRACE SYSTEM USB
Need more? Email Us
Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
Analog Devices Inc.
PROGRAMMING BOARD LTC2936 SSOP / LTC2936 - Programmer
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess