Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 21
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number DSPIC33FJ64MC202
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1319203-DSPIC33FJ64MC202-E/SP
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64MC202-E/SP CAD Model

Description

dSPIC33FJ64MC202-E/SP - High-Performance Digital Signal Controller

The dSPIC33FJ64MC202-E/SP is a robust digital signal controller (DSC) from Microchip Technology, designed to deliver the optimal balance of performance and power efficiency. This device is part of Microchip's renowned dsPIC33F family, which is tailored for applications requiring a potent combination of DSP and microcontroller capabilities within a single chip.

Featuring a 16-bit architecture, the dSPIC33FJ64MC202-E/SP operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing ample computational power for complex algorithms and signal processing tasks. With 64KB of flash memory and 8KB of RAM, this DSC can handle a variety of applications, ranging from motor control and power conversion to audio processing and industrial automation.

The dSPIC33FJ64MC202-E/SP is equipped with an array of peripherals that enhance its versatility. It includes two independent CAN modules, which are ideal for automotive and industrial networks requiring robust communication. Additionally, it features a Quadrature Encoder Interface (QEI) for precise position sensing in motion control applications. The device also offers a rich set of analog features, including a 10-bit A/D converter with up to 16 channels, enabling it to interface with a wide range of sensors.

For ease of programming and debugging, the dSPIC33FJ64MC202-E/SP supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) via two dedicated pins. This simplifies the development process, allowing for rapid prototyping and iteration.

The dSPIC33FJ64MC202-E/SP comes in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, making it suitable for breadboard prototyping as well as for final PCB designs. Its extended temperature range ensures reliable operation in harsh environments, which is essential for industrial and automotive applications.

In summary, the dSPIC33FJ64MC202-E/SP from Microchip Technology is a powerful and flexible digital signal controller that is well-suited for a wide range of applications where DSP performance and microcontroller functionality are required in a single, efficient package.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention