EN
  • EN
  • DE

DSPIC33FJ32GP101-I/SO

Part No DSPIC33FJ32GP101-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 18SOIC / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 1K x 16
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number DSPIC33FJ32GP101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC33FJ32GP101ISO
Standard Package 42
Win Source Part Number 1318841-DSPIC33FJ32GP101-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GP101-I/SO CAD Model

Description

Microchip Technology DSPIC33FJ32GP101-I/SO

The dSPIC33FJ32GP101-I/SO is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology. This versatile controller is designed to deliver the efficiency of a microcontroller with the enhanced capabilities of a digital signal processor, making it an ideal choice for a variety of complex and computation-intensive applications.

Encased in a compact SOIC package, the DSPIC33FJ32GP101-I/SO is equipped with 32KB of flash memory and 4KB of RAM, providing ample space for code and data storage. The device operates at a maximum frequency of 40MHz, offering the processing power needed for tasks such as motor control, power conversion, and sensor processing, among others.

This DSC features a rich set of peripherals, including:

  • Multiple PWM outputs for precise control of motors and other devices.
  • ADC inputs with 10-bit resolution for accurate analog to digital conversions.
  • UART, SPI, and I2C modules for robust serial communication.
  • Timers and input capture for timing and event measurement.

The DSPIC33FJ32GP101-I/SO is designed with robustness in mind, with an extended industrial temperature range of -40°C to +85°C. This ensures reliable operation even in harsh environments.

One of the key benefits of this DSC is its ease of development. Microchip's MPLAB® IDE and the MPLAB® C30 C Compiler provide a full-featured development environment. Additionally, the DSPIC33FJ32GP101-I/SO is supported by Microchip's extensive range of development boards and software libraries, which can significantly reduce development time.

Whether you're designing an advanced motor control system, a power supply, or a system requiring complex signal processing, the DSPIC33FJ32GP101-I/SO offers a blend of performance, features, and reliability that can help you achieve your design goals efficiently and effectively.

Overall, the dSPIC33FJ32GP101-I/SO from Microchip Technology stands out as a powerful and flexible solution for designers looking to combine the capabilities of a DSP with the ease of use of an MCU, all within a small footprint suitable for space-constrained applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7390 $58.4340
15+ $7.9914 $119.8710
23+ $7.7420 $178.0660
31+ $7.4913 $232.2303
40+ $7.2419 $289.6760
54+ $6.4934 $350.6436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,384 pieces
In Stock: 2,704 pieces Factory Stock: 2,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess