EN
  • EN
  • DE

THS7371IPW

Part No THS7371IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Texas Instruments
Win Source Part Number 217023-THS7371IPW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7371IPW CAD Model

Description

The THS7371IPW is a high-quality, low-power, fully integrated video amplifier from Texas Instruments designed to provide excellent video performance in a wide range of applications. This versatile amplifier is equipped with a filter that is 8th-order Bessel with a 9-MHz cutoff frequency, making it perfect for SDTV video and other video processing tasks where precision and clarity are paramount.

Key Features

  • Integrated I2C Control: The device features an I2C control that allows for programmable functions such as filter characteristics, input coupling, and output configurations, offering designers flexibility and control over their video signal processing.
  • Low-Power Consumption: With its focus on power efficiency, the THS7371IPW is suitable for battery-powered devices, ensuring minimal power drain without sacrificing performance.
  • High-Quality Video Amplification: The amplifier is designed to drive standard video loads with excellent linearity, providing clear and stable video output for both current and legacy video standards.
  • Flexibility: The THS7371IPW is capable of handling a variety of video signals, including composite, S-Video, and component video, making it a versatile choice for a multitude of video applications.

Applications

The THS7371IPW is ideal for a range of video applications, including:

  • Set-top boxes
  • DVD players/recorders
  • Video conferencing systems
  • Security cameras
  • Portable media players

Technical Specifications

  • Package: 14-TSSOP (PW) package for compact design integration.
  • Supply Voltage: Operates from a single 2.7-V to 5-V supply.
  • Temperature Range: Designed to function over an extended industrial temperature range.

With its robust design and comprehensive feature set, the THS7371IPW from Texas Instruments is an excellent choice for designers looking to enhance their video systems with high-quality amplification and versatile control options.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess