EN
  • EN
  • DE

HDC15M3S60TS

Part No HDC15M3S60TS
Manufacturer Positronic
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218620-HDC15M3S60TS
Categories Custom Parts
Manufacturer Positronic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HDC15M3S60TS CAD Model

Description

The HDC15M3S60TS is a high-density D-sub connector manufactured by Positronic. It is part of their HDC series, known for providing reliable connections in demanding environments. This particular model features a 15-position male contact arrangement, size 3 contacts, and is designed for through-hole mounting onto a printed circuit board. The connector offers robust performance and is suitable for various industrial and commercial applications.

Applications

  • Industrial automation equipment: Connecting control systems, sensors, and actuators.
  • Medical devices: Ensuring reliable signal transmission in critical healthcare equipment.
  • Aerospace systems: Providing secure and dependable connections in avionics and related systems.
  • Telecommunications equipment: Used in networking and communication infrastructure.
  • Test and measurement instruments: Connecting devices to data acquisition systems.

Features

  • High-Density Configuration: 15 positions in a compact D-sub shell, maximizing space utilization.
  • Male Connector: Features pins for mating with female connectors.
  • Size 3 Contacts: Standard contact size for reliable signal transmission.
  • Through-Hole Mounting: Designed for secure and stable mounting on PCBs.
  • Durable Construction: Built to withstand harsh environmental conditions.
  • 60 Microinches Gold Plating: Ensures excellent conductivity and corrosion resistance.
  • TS (Tail Support): Provides extra mechanical support to the solder joints on the PCB.

Benefits

  • Reliable Connection: Gold plating and robust construction ensure stable signal transmission.
  • Space Saving: High-density design allows for more connections in a smaller area.
  • Easy Installation: Through-hole mounting simplifies the soldering process.
  • Long-Term Performance: Durable materials and gold plating prevent corrosion and ensure long-term reliability.
  • Mechanical Support: Tail support enhances the strength of the connection to the PCB, minimizing stress on the solder joints.

Additional Details

The HDC15M3S60TS D-sub connector from Positronic utilizes a stamped and formed contact system. It is made with a metal shell for EMI/RFI shielding. The insulator material is typically PBT or similar high-performance plastic. The 60 microinches gold plating on the contacts provides excellent resistance to corrosion and low contact resistance, which is crucial for maintaining signal integrity over the lifespan of the product. Its dimensions are industry standard for high-density D-sub connectors, ensuring compatibility with a wide range of mating connectors and hardware. This connector is designed for applications where a reliable, high-density connection is required, and where the connector will be subjected to potentially harsh conditions. Its robust design and high-quality materials make it a suitable choice for industrial, medical, and aerospace applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Tianbo
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess