EN
  • EN
  • DE

DSPIC33FJ256GP710A-I/PF

Part No DSPIC33FJ256GP710A-I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 30K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 32x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773564-DSPIC33FJ256GP710A-I/PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DSPIC33FJ256GP710
Introduction Date April 07, 2009
ECCN 3A991.a.2
Country of Origin China, Philippines\Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ256GP710A-I/PF CAD Model

Description

Microchip Technology DSPIC33FJ256GP710A-I/PF

The DSPIC33FJ256GP710A-I/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from the reputable Microchip Technology. This product is designed to deliver the functionality of a microcontroller with the computational power of a digital signal processor, making it an ideal choice for sophisticated, embedded control applications.

With its 256 KB of flash memory and 30 KB of RAM, this DSC provides ample space for complex algorithms and software stacks. The device operates at a maximum frequency of 40 MHz, offering a balanced combination of processing power and energy efficiency. The operating voltage ranges from 3.0V to 3.6V, which allows for flexibility in various power supply designs.

The DSPIC33FJ256GP710A-I/PF is equipped with a variety of peripherals that enhance its capabilities. It includes numerous timers, input capture, output compare/PWM modules, and up to 2 Enhanced Capture Compare PWM (ECCP) modules. The device also boasts advanced communication interfaces such as I2C™, SPI, and UART, enabling easy data exchange with other components in a system.

One of the standout features of this DSC is its 85 I/O pins, which provide the extensive interfacing capability required for complex applications. The DSPIC33FJ256GP710A-I/PF also supports 16-bit ADCs with up to 16 channels, allowing for precise analog to digital conversions—a critical feature for sensor-based applications.

For security and data integrity, the device includes features such as Flash Program memory with write protection, a Random Number Generator, and a CRC Generator. These features ensure safe and secure operation, which is essential in today’s connected world.

Microchip's DSPIC33FJ256GP710A-I/PF is available in a 100-pin TQFP package, which is suitable for space-constrained applications. The part number's suffix '-I/PF' indicates the industrial temperature range and the RoHS-compliant, lead-free package.

Overall, the DSPIC33FJ256GP710A-I/PF is a versatile and powerful component that combines the best of microcontrollers and digital signal processors, making it a top choice for engineers looking to develop advanced control systems across a wide range of industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess