EN
  • EN
  • DE

DSPIC33FJ16GS502-50I/SO

Part No DSPIC33FJ16GS502-50I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 50 MIPs
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b, D/A 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 040116-DSPIC33FJ16GS502-50I/SO
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GS502-50I/SO CAD Model

Description

Microchip Technology DSPIC33FJ16GS502-50I/SO Product Overview

The DSPIC33FJ16GS502-50I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology. It is designed to offer the best of both worlds, combining the processing power of a Digital Signal Processor (DSP) with the versatility and ease of use of a microcontroller (MCU). This particular model is part of Microchip's dsPIC33F series and is well-suited for a broad range of applications, including motor control, power conversion, sensor processing, and more.

The DSPIC33FJ16GS502-50I/SO operates at a maximum frequency of 50 MHz, providing a robust platform for computationally intensive applications. It features 16 KB of flash memory and 2 KB of RAM, which allows for efficient code and data storage. The device is encapsulated in a compact 28-pin SOIC package, making it ideal for space-constrained applications.

One of the standout features of the DSPIC33FJ16GS502-50I/SO is its advanced digital signal processing capabilities. The DSC architecture is optimized for high-speed numeric operations, which is essential for real-time signal processing tasks. Additionally, the device includes a variety of peripherals, such as an on-chip Analog-to-Digital Converter (ADC) with up to 10-bit resolution, offering precise sensor data acquisition and control.

For communication, this DSC supports several industry-standard protocols, including SPI, I2C, and UART, enabling easy integration into existing systems and facilitating communication with other devices. It also includes a flexible and powerful Pulse Width Modulation (PWM) module, which is particularly useful in motor control and power conversion applications.

The DSPIC33FJ16GS502-50I/SO is designed with robustness in mind and operates over an extended industrial temperature range. Its high level of integration and performance, along with Microchip's commitment to quality and long-term availability, makes it a reliable choice for designers looking to create sophisticated and durable embedded systems.

Overall, the DSPIC33FJ16GS502-50I/SO from Microchip Technology is a versatile and powerful component that provides a scalable solution for a wide array of embedded applications requiring DSP functionality combined with microcontroller features.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,917 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess