EN
  • EN
  • DE

GD55LB01GEFIRR

Part No GD55LB01GEFIRR
Manufacturer GigaDevice Semiconductor
Catalog Custom Parts (E - I)
Description NOR Flash 64Mbit 1.8V SOP8 208mil Industrial(-40 to +85 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1218662-GD55LB01GEFIRR
Categories Custom Parts
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GD55LB01GEFIRR CAD Model

Description

The GD55LB01GEFIRR is a NOR flash memory device manufactured by GigaDevice Semiconductor. This type of memory is non-volatile, meaning it retains data even when power is removed. NOR flash is known for its fast read speeds and random access capabilities, making it suitable for applications requiring frequent data retrieval. The GD55LB01GEFIRR is often used for storing boot code, configuration data, and embedded software in a variety of electronic devices.

Applications

  • Embedded Systems: Storing boot code and application firmware in microcontrollers and embedded processors.
  • Mobile Devices: Storing operating systems, applications, and user data in smartphones and tablets.
  • Networking Equipment: Storing router firmware, configuration files, and network protocols in routers and switches.
  • Industrial Automation: Storing program code and calibration data in programmable logic controllers (PLCs) and other industrial control systems.
  • Consumer Electronics: Storing game code, multimedia content, and user settings in gaming consoles and set-top boxes.

Features

  • High-Speed Read Access: Enables fast data retrieval, improving system performance.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Sector Erase Capability: Allows for selective erasing of memory blocks, reducing erase times and improving efficiency.
  • Compact Package: Enables integration into space-constrained applications.

Benefits

  • Improved System Performance: Fast read speeds enhance the responsiveness of embedded systems and mobile devices.
  • Enhanced Data Integrity: Non-volatile memory ensures data is retained even in the event of power loss.
  • Extended Battery Life: Low power consumption increases the operating time of battery-powered devices.
  • Simplified Software Updates: Sector erase capability allows for efficient over-the-air (OTA) software updates.
  • Reduced Board Space: Compact package minimizes the footprint on printed circuit boards (PCBs).

Additional Details

The GD55LB01GEFIRR typically operates at a voltage of 3.3V. It boasts a capacity of 1G-bit. The device is available in various packages, including WSON. It also supports various security features, such as protection registers. Consult the manufacturer's datasheet for comprehensive details on timings, power consumption, temperature range, and packaging options. These NOR Flash devices are generally programmed through SPI or similar interfaces.

You May Also Be Interested in

Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
STMicroelectronics
Need more? Email Us
Sony
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hanrun
Lowest to $0.7534
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4136 $61.6544
10+ $12.6472 $126.4720
15+ $12.2519 $183.7785
20+ $11.8567 $237.1340
26+ $11.4615 $297.9990
34+ $10.2758 $349.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess