EN
  • EN
  • DE

DSPIC33EV64GM104-I/PT

Part No DSPIC33EV64GM104-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 44TQFP / dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EV, Functional Safety (FuSa)
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number DSPIC33EV64GM104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1056360-DSPIC33EV64GM104-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM104-I/PT CAD Model

Description

dSPIC33EV64GM104-I/PT Microcontroller

The dSPIC33EV64GM104-I/PT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed specifically for those requiring high-performance and low-power consumption in their embedded applications. This 16-bit digital signal controller (DSC) integrates the benefits of both microcontrollers and digital signal processors into one single chip, making it an ideal solution for a wide range of applications, including automotive, industrial control systems, Internet of Things (IoT) devices, and motor control applications.

Key Features:

  • Core Processor: The dSPIC33EV64GM104-I/PT boasts a DSPIC33E core with a maximum speed of 70 MIPS, providing robust computational power and efficient handling of complex algorithms.
  • Memory: It comes with 64KB of flash memory and 8KB of RAM, ensuring ample space for program storage and smooth execution of operations.
  • I/O Pins: The device offers 44 programmable input/output pins, giving developers the flexibility to connect a variety of peripherals and implement complex functionalities.
  • Robust Peripheral Set: It features advanced peripherals, including PWMs, timers, UART, SPI, and I2C modules, which facilitate versatile communication and control capabilities.
  • Operating Voltage: The operating voltage range of 3.0V to 3.6V ensures compatibility with a variety of power supplies, making it suitable for battery-powered applications.
  • Temperature Range: This MCU operates reliably across an extended industrial temperature range from -40°C to +125°C, ensuring performance stability in harsh environments.
  • Packaging: The component is available in a 44-TQFP package, which is conducive to space-saving designs without compromising on functionality.

Advanced Control Features:

The dSPIC33EV64GM104-I/PT is designed with advanced motor control features, including high-resolution PWMs and encoder interfaces, making it exceptionally well-suited for precise control of various motor types. Its integrated analog features, such as a 10-bit A/D converter with up to 1.1 Msps, allow for accurate sensor measurements and real-time feedback, crucial for closed-loop control systems.

Development Support:

Microchip Technology provides comprehensive development support for the dSPIC33EV64GM104-I/PT with its MPLAB® development environment, including software libraries, development boards, and in-circuit debuggers/programmers. This ecosystem simplifies the development process and helps reduce time to market for designers.

Applications:

With its robust feature set and high level of integration, the dSPIC33EV64GM104-I/PT is suitable for a diverse range of applications, such as automotive applications including sensors and safety systems, advanced industrial control systems, consumer electronics, and precision motor control in both commercial and industrial settings.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 705 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess