EN
  • EN
  • DE

DSPIC33EV64GM104-E/MLVAO

Part No DSPIC33EV64GM104-E/MLVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 16-bit MCU/DSC, 64 KB, 8192 Bytes, 70 MHz, 4.5 to 5.5V, QFN-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964501-DSPIC33EV64GM104-E/MLVAO
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM104-E/MLVAO CAD Model

Description

Microchip Technology's DSPIC33EV64GM104-E/MLVAO

The DSPIC33EV64GM104-E/MLVAO is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This hybrid device is an ideal solution for a wide range of applications, including advanced motor control, automotive systems, industrial automation, and Internet of Things (IoT) devices.

Key Features:

  • Core Processor: The DSC features a dsPIC33E core with a maximum speed of 70 MIPS, providing the computational power needed for complex algorithms and signal processing tasks.
  • Program Memory: It comes with 64KB of flash memory, allowing for robust program storage and efficient code execution.
  • RAM: Equipped with 8KB of RAM, this device supports variable storage and data manipulation for real-time operations.
  • Digital I/O Pins: The DSPIC33EV64GM104-E/MLVAO provides 44 high-speed GPIO pins, offering flexibility for interfacing with various peripherals and sensors.
  • Advanced Peripherals: It includes a rich set of peripherals such as QEI (Quadrature Encoder Interface) for precise position sensing, high-resolution PWM for advanced motor control, and serial communication interfaces like UART, SPI, and I2C for connectivity.
  • Analog Features: The device boasts a 10-bit A/D converter with up to 24 channels, enabling accurate analog signal measurement and conversion.
  • Operating Voltage: The operating voltage range of 3.0V to 3.6V allows for compatibility with a variety of power supplies and battery-operated applications.
  • Temperature Range: It operates within an extended industrial temperature range, making it suitable for harsh environments.
  • Packaging: The DSC is available in a 44-pin QFN package, ensuring a compact footprint for space-constrained applications.

This product from Microchip Technology is designed with a focus on performance and versatility, making it an excellent choice for designers looking to optimize their systems for speed, power efficiency, and reliability. With its balanced integration of microcontroller functionality and DSP capability, the DSPIC33EV64GM104-E/MLVAO stands out as a powerful component for sophisticated control applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess