EN
  • EN
  • DE

MAX2820AETM

Part No MAX2820AETM
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description 802.11B ZERO-IF TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Maxim Integrated
Series MAX2820A
Package Bulk
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Protocol 802.11b
Modulation CCK
Frequency 2.4GHz ~ 2.5GHz
Data Rate (Max) 22Mbps
Power - Output 3dBm
Sensitivity -97dBm
Serial Interfaces SPI
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 702776-MAX2820AETM
Ultra Librarian 3D Model Ultra Librarian MAX2820AETM CAD Model

Description

Maxim Integrated MAX2820AETM Product Overview

The MAX2820AETM is a highly integrated, single-chip RF transceiver from Maxim Integrated, specifically designed for 802.11b wireless LAN applications. This compact, high-performance component is an essential building block for creating robust and efficient wireless communication systems with minimal external components.

Key Features

  • Frequency Range: The device operates in the 2.4GHz ISM band, making it suitable for a wide range of Wi-Fi applications.
  • Integration: It integrates a zero-IF architecture, which eliminates the need for an IF SAW filter, reducing the bill of materials and simplifying design.
  • Power Efficiency: The MAX2820AETM is designed for low power consumption, which is critical for battery-powered devices, extending operational life.
  • Modulation: Supports BPSK and QPSK modulation schemes as required by the 802.11b standard, ensuring compatibility with existing wireless networks.
  • Programmable Output Power: The transceiver's output power is programmable, allowing for optimized power management based on the application's range requirements.
  • Package: Offered in a 48-pin thin QFN package, the MAX2820AETM provides a compact solution for space-constrained applications.

Applications

The MAX2820AETM is ideal for a variety of wireless communication applications, including:

  • Wireless network cards and adapters
  • Wireless access points and routers
  • Home and enterprise Wi-Fi networking equipment
  • Wireless multimedia devices and IoT products

Performance and Quality

Maxim Integrated is known for its commitment to quality and reliability. The MAX2820AETM is manufactured to meet the highest industry standards, ensuring performance and durability for critical wireless communication applications. With its advanced features and integrated design, this transceiver allows manufacturers to develop products that offer superior wireless connectivity and user experience.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4167 $54.1670
23+ $4.4445 $102.2235
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 414 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess