EN
  • EN
  • DE

FX32K144HAT0MLHR

Part No FX32K144HAT0MLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K144 ARM CORTEX-M4F, 80 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tape & Reel
Product Status Active
Standard Package 1,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 988026-FX32K144HAT0MLHR
Ultra Librarian 3D Model Ultra Librarian FX32K144HAT0MLHR CAD Model

Description

Product Overview

The FX32K144HAT0MLHR is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to deliver exceptional performance and reliability for a wide range of applications. As part of NXP's Kinetis K series, this MCU is based on the ARM Cortex-M4 core, which provides a perfect balance between power efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M4 running at up to 72 MHz, featuring a Floating Point Unit (FPU) for efficient computation of complex mathematics without compromising speed.
  • Memory: Comes with 256KB of flash memory and 32KB of RAM, providing ample space for code and data storage for most embedded applications.
  • Communication Interfaces: Equipped with a variety of communication peripherals including multiple SPI, I2C, and UART interfaces, as well as CAN bus for automotive and industrial applications.
  • Timers and Analog Interfaces: Features several 16-bit and 32-bit timers, a 12-bit analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC) for precise time management and analog signal processing.
  • Package: Housed in a space-saving 64 LQFP package, offering a compact footprint while maintaining ease of integration into system designs.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to 105°C, ensuring reliable performance in extreme environments.
  • Power Efficiency: Advanced power management features including multiple power modes to minimize energy consumption during idle periods.

Applications

The FX32K144HAT0MLHR is highly versatile and can be used in a broad spectrum of applications. Its robust feature set makes it ideal for industrial control systems, automotive electronics, IoT devices, smart home applications, medical devices, and much more. The integration of a powerful ARM Cortex-M4 core with advanced peripherals and memory options makes this MCU an excellent choice for designers looking to develop sophisticated and power-conscious embedded systems.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the FX32K144HAT0MLHR is no exception. It is manufactured to meet the highest industry standards, ensuring both performance and longevity for products that demand the utmost in reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5000 $67.5000
11+ $11.0769 $121.8459
17+ $10.7308 $182.4236
23+ $10.3846 $238.8458
29+ $10.0385 $291.1165
39+ $9.0000 $351.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess