EN
  • EN
  • DE

DSPIC33EP64MC203-I/TL

Part No DSPIC33EP64MC203-I/TL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 36VTLA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 36-VTLA (5x5)
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tube
Part Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-VFTLA Exposed Pad
Case / Package 36-VTLA (5x5)
Family Name DSPIC33EP64MC203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 73
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869767-DSPIC33EP64MC203-I/TL
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC203-I/TL CAD Model

Description

dSPIC33EP64MC203-I/TL: High-Performance Digital Signal Controller

The dSPIC33EP64MC203-I/TL is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed for applications requiring a perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities within a single integrated circuit. This device is part of Microchip's dsPIC33E series and is tailored for sophisticated, high-speed technical applications across various industries.

Key Features:

  • Enhanced Processing Power: The core of the DSPIC33EP64MC203-I/TL operates at 70 MIPS (Million Instructions Per Second), enabling high-speed computation and real-time processing, which is essential for DSP applications.
  • Large Memory Capacity: With 64KB of flash memory and 8KB of RAM, this DSC can handle complex algorithms and applications without the need for external memory components.
  • Dual Partition Flash with Live Update: This feature allows for seamless firmware updates with minimal downtime, as one partition can be programmed while the other is still running the application.
  • Advanced Analog Features: It includes a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, providing precise and efficient data conversion for real-time analysis.
  • Robust Peripheral Set: Equipped with a variety of peripherals such as UART, SPI, I2C modules, and Motor Control PWMs, this DSC is highly versatile and suitable for a wide range of applications, including motor control and industrial automation.
  • Extreme Temperature Range: The dSPIC33EP64MC203-I/TL is designed to operate over an extended temperature range, making it ideal for harsh environment applications.
  • Compact Package: Offered in a space-saving 64-pin TQFP package, this DSC is perfect for applications where board space is at a premium.

Applications:

The DSPIC33EP64MC203-I/TL is ideal for an array of applications, including:

  • Advanced Motor Control Systems
  • Automotive and Transportation
  • Industrial Automation and Process Control
  • Power Supply and Conversion
  • Audio Applications and Signal Processing
  • Medical and Healthcare Devices

With its powerful DSP capabilities, extensive memory, and robust peripheral integration, the dSPIC33EP64MC203-I/TL from Microchip Technology stands out as a highly capable DSC for engineers looking to develop advanced, high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3585 $84.7170
4+ $34.7551 $139.0204
6+ $33.6694 $202.0164
8+ $32.5837 $260.6696
10+ $31.4969 $314.9690
13+ $28.2386 $367.1018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess