EN
  • EN
  • DE

TPA6111A2DG4

Part No TPA6111A2DG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .15W STER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 150mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 043252-TPA6111A2DG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6111A2DG4 CAD Model

Description

Overview of TPA6111A2DG4 from Texas Instruments

The TPA6111A2DG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular product is part of TI's extensive range of audio amplifiers that cater to a wide array of applications, from consumer electronics to professional audio systems.

Key Features

  • Output Power: The TPA6111A2DG4 delivers 150 mW of continuous RMS power per channel into 32-ohm loads, which makes it suitable for driving a range of headphones with clarity and strength.
  • Signal-to-Noise Ratio (SNR): With an impressive SNR of 98 dB, this audio amplifier ensures high-quality sound reproduction with minimal noise interference, providing an excellent listening experience.
  • Supply Voltage: It operates over a wide supply voltage range from 2.5 V to 5.5 V, allowing for flexible integration into various circuit designs and portable applications.
  • Package Type: The TPA6111A2DG4 comes in an 8-pin MSOP PowerPAD package that is compact and suitable for space-constrained applications.

Applications

The TPA6111A2DG4 is ideal for a variety of audio applications, including:

  • Portable and desktop audio systems
  • Headphone drivers for MP3 players, smartphones, and tablets
  • Notebook and desktop computers
  • Professional audio equipment

Performance and Quality

TI's TPA6111A2DG4 is engineered to deliver high-quality audio performance. It features a low THD+N (Total Harmonic Distortion + Noise) of 0.008% at 1 kHz, which ensures that the audio output is clean and precise. Additionally, the amplifier has a fast slew rate, which contributes to its ability to handle rapid changes in audio signals without distortion.

Design and Integration

Integrating the TPA6111A2DG4 into your design is straightforward, thanks to its minimal external component requirement. The device includes built-in thermal and short-circuit protection, adding to its reliability and durability. Moreover, the PowerPAD package enhances thermal performance, making it easier to manage heat dissipation in your design.

Overall, the TPA6111A2DG4 from Texas Instruments is a robust and versatile audio amplifier that offers excellent sound quality, making it a top choice for designers and engineers looking to enhance their audio applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0322 $51.6100
120+ $0.8470 $101.6400
185+ $0.8205 $151.7925
255+ $0.7940 $202.4700
330+ $0.7676 $253.3080
440+ $0.6882 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,583 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess