EN
  • EN
  • DE

XCSE7411

Part No XCSE7411
Manufacturer Schneider Electric
Catalog Interlock Switches
Description LIMIT SWITCH
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Interlock Switches
Mfr Schneider Electric
Series XCSE
Package Box
Product Status Active
Type Key Locking
Circuit 3PST-2NC/1NO
Current Rating (Amps) 1.5A (AC), 550mA (DC)
Voltage Rating 120VAC, 125VDC
Actuator Type Panel Disconnect
Termination Style Cable Leads
Conduit Thread Size PG13.5
Temperature Range - Operating -25°C ~ 40°C
Ingress Protection IP67 - Dust Tight, Waterproof
Standard Package 1 pcs
Win Source Part Number 997937-XCSE7411
Ultra Librarian 3D Model Ultra Librarian XCSE7411 CAD Model

Description

The 997937-XCSE7411 is an interlock switch belonging to the XCSE series.

  • Product Name: 997937-XCSE7411
  • Series: XCSE
  • Type: Interlock Switch
  • Switch Type: Key Locking
  • Termination Style: Cable Leads
  • Application: Panel Disconnect
  • Circuit Configuration: 3PST-2NC/1NO
  • Voltage Rating: 120VAC and 125VDC
  • Ingress Protection: IP67
  • Package: Box
  • Standard Package: 1 piece
  • Operating Temperature: -25°C to 40°C
  • Manufacturer: Schneider Electric
  • Status: Active

You May Also Be Interested in

Telemecanique Sensors
INTERLOCK MAGNETIC DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK NON-LOCKING DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK KEY LOCKING DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK KEY LOCKING 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Telemecanique Sensors
INTERLOCK SOLENOID LOCKING DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK NON-LOCKING DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC DPST
Need more? Email Us
Telemecanique Sensors
INTERLOCK MAGNETIC DPST
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess