EN
  • EN
  • DE

SN74LVC574ADGVR

Part No SN74LVC574ADGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 6.8ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TFSOP
Family Part Number 74LVC574
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255739-SN74LVC574ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC574ADGVR CAD Model

Description

Product Overview: SN74LVC574ADGVR

The SN74LVC574ADGVR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide array of digital applications. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating its compatibility with low-power operations and its CMOS technology foundation.

Key Features

  • Logic Type: Octal D-type flip-flop with 3-state outputs, providing a reliable solution for data storage, data transferring, and signal buffering.
  • Operating Voltage: The device operates at a wide range of supply voltages from 2.7V to 3.6V, making it versatile for interfacing with both 3.3V and 2.5V logic levels.
  • High Drive: Capable of driving up to 24mA at the outputs, offering robust drive capabilities for connected components.
  • Edge-Triggered: Designed to capture data on the rising edge of the clock signal, ensuring precise timing and synchronization in digital circuits.
  • Low Power Consumption: Features a low power consumption design, ideal for battery-powered and power-sensitive applications.
  • Package: Comes in a compact TVSOP (Thin Shrink Small Outline Package) form factor with the part number suffix 'DGVR', suitable for space-constrained applications.

Applications

The SN74LVC574ADGVR is suited for a broad range of applications including:

  • Communication systems
  • Embedded systems
  • Microprocessor or microcontroller interface
  • Data storage and retrieval systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC574ADGVR is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring a long operational life and stable performance under varying conditions.

Environmental Compliance

The device is RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9672 $53.1960
130+ $0.7936 $103.1680
200+ $0.7688 $153.7600
270+ $0.7440 $200.8800
350+ $0.7192 $251.7200
470+ $0.6448 $303.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess