EN
  • EN
  • DE

APL5101-35DI-TRG

Part No APL5101-35DI-TRG
Manufacturer Anpec
Catalog Hard To Find
Description 150mA, 4mA Quiescent Current Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146376-APL5101-35DI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APL5101-35DI-TRG CAD Model

Description

The APL5101-35DI-TRG is a high-performance, fixed-output voltage regulator manufactured by Anpec Electronics. It is designed for use in a variety of applications requiring efficient and reliable power management. This regulator offers a precise and stable output voltage, making it suitable for sensitive electronic components.

Applications

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage efficiently.
  • Power Adapters: Integrated into AC/DC adapters to provide stable output voltage for charging devices.
  • Industrial Control Systems: Employed in industrial equipment to maintain a consistent voltage supply.
  • Consumer Electronics: Found in televisions, set-top boxes, and other consumer electronic products.
  • LED Lighting: Used to regulate current and voltage for LED drivers.

Features

  • Fixed Output Voltage: Provides a stable 3.5V output.
  • High Efficiency: Ensures minimal power loss, maximizing battery life in portable devices.
  • Low Dropout Voltage: Operates effectively even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator in case of overheating to prevent damage.
  • Short Circuit Protection: Safeguards the regulator and connected circuitry from short circuit conditions.

Benefits

  • Improved Device Performance: Stable voltage supply ensures optimal operation of electronic components.
  • Extended Battery Life: High efficiency minimizes power consumption, extending the operational time of battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal protection features prevent damage, increasing overall system reliability.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.
  • Compact Footprint: Allows for integration into small form factor devices.

Additional Details

The APL5101-35DI-TRG comes in a compact package, making it suitable for space-constrained applications. Its operating temperature range typically spans from -40°C to +85°C, ensuring reliable performance in various environmental conditions. The device is designed to be RoHS compliant, adhering to environmental safety standards. It offers excellent line and load regulation, maintaining a stable output voltage even under varying input voltage and load conditions. The regulator's low quiescent current contributes to its overall efficiency, minimizing power consumption when the device is in standby mode. This makes the APL5101-35DI-TRG a versatile and reliable solution for a wide range of power management applications.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess