Microchip Technology DSPIC33EP512GM306-I/MR
The DSPIC33EP512GM306-I/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a Digital Signal Processor (DSP). This makes it an ideal solution for advanced applications that require sophisticated control algorithms, such as motor control, power conversion, and sensing systems.
This DSC features a rich set of peripherals and a flexible architecture that is optimized for a wide range of applications. Its core runs at 70 MIPS (Million Instructions Per Second), providing the computational bandwidth needed for complex algorithms and signal processing tasks. The DSPIC33EP512GM306-I/MR comes with 512 KB of flash memory and 48 KB of RAM, ensuring ample space for program code and data storage.
Key Features:
- High-Performance DSC Core: Capable of 70 MIPS, the core supports DSP and control workloads efficiently.
- Extended Flash Memory: With 512 KB of flash memory, it offers plenty of room for application code.
- Generous RAM: 48 KB of RAM for data buffering and efficient real-time processing.
- Advanced Analog Features: Integrated analog features include ADCs, DACs, and comparators for precise sensing and control.
- Robust Peripheral Set: Includes PWMs, timers, UART, I2C, SPI, CAN, and USB interfaces to connect with a variety of external devices.
- Flexible Power Management: The device supports various power-saving modes to optimize power consumption for different application requirements.
- Live Update Capability: Dual-partition flash with live update support allows for firmware updates without interrupting the operation.
- Temperature Range: Industrial temperature range from -40°C to +85°C.
The DSPIC33EP512GM306-I/MR is available in a compact 64-pin QFN package, making it suitable for space-constrained applications. Its robust design and wide operating temperature range ensure reliable performance in harsh environments. Whether you're developing advanced motor control systems, power supplies, or IoT devices, this DSC from Microchip Technology provides a scalable and powerful platform for your next-generation embedded designs.