EN
  • EN
  • DE

AP0102AT2L00XPGA0-DR

Part No AP0102AT2L00XPGA0-DR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VID IMAGE SGNL PROC 100VFBGA / Video Processor IC 100-VFBGA (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tray
Product Status Active
Function Processor
Applications Professional Video
Mounting Type Surface Mount
Package / Case 100-VFBGA
Supplier Device Package 100-VFBGA (7x7)
Base Product Number AP0102
Standard Package 2,600 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911504-AP0102AT2L00XPGA0-DR
Ultra Librarian 3D Model Ultra Librarian AP0102AT2L00XPGA0-DR CAD Model

Description

The AP0102AT2L00XPGA0-DR is a cutting-edge image co-processor from ON Semiconductor, designed to enhance the performance and capabilities of automotive camera systems. This highly integrated component is engineered to meet the rigorous demands of automotive safety and infotainment applications, providing reliable and high-quality image processing in a variety of challenging conditions.

Key Features

  • Advanced Image Signal Processing (ISP): The AP0102AT2L00XPGA0-DR is equipped with sophisticated algorithms that enable superior image quality, color reproduction, and noise reduction, ensuring clear and detailed images even in low light or high dynamic range scenarios.
  • High Dynamic Range (HDR) Support: This co-processor supports HDR imaging, which is crucial for automotive cameras to capture clear footage in environments with contrasting light conditions, such as entering and exiting tunnels or driving against the sun.
  • Multi-Camera Support: The device can interface with multiple cameras, allowing for a comprehensive view around the vehicle, which is essential for advanced driver assistance systems (ADAS) and parking assistance features.
  • Automotive AEC-Q100 Qualified: The AP0102AT2L00XPGA0-DR meets the stringent AEC-Q100 standards for automotive electronic components, ensuring high reliability and performance under extreme temperatures and conditions.
  • Compact Footprint: With its small form factor, this co-processor is ideal for space-constrained applications, enabling sleek and unobtrusive camera designs.

Applications

The ON Semiconductor AP0102AT2L00XPGA0-DR is specifically designed for automotive applications, including:

  • Rear-view and surround-view cameras for parking assistance
  • Forward-facing cameras for collision avoidance and traffic sign recognition
  • Driver monitoring systems to ensure driver alertness and safety
  • In-car infotainment and display systems

With its robust feature set, the AP0102AT2L00XPGA0-DR from ON Semiconductor represents a versatile and powerful solution for automotive manufacturers looking to integrate advanced imaging capabilities into their vehicles. Its ability to deliver high-quality image processing makes it an indispensable component in the development of safer and more sophisticated automotive systems.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2732 $71.3660
10+ $11.7114 $117.1140
16+ $11.3453 $181.5248
22+ $10.9794 $241.5468
28+ $10.6134 $297.1752
37+ $9.5155 $352.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 159 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess