EN
  • EN
  • DE

DSPIC33EP16GS506-I/PT

Part No DSPIC33EP16GS506-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 64TQFP / MCU 16-bit dsPIC RISC 16KB Flash 3.3V 64-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 22x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 773478-DSPIC33EP16GS506-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP16GS506
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS506-I/PT CAD Model

Description

Microchip Technology's DSPIC33EP16GS506-I/PT Digital Signal Controller

The DSPIC33EP16GS506-I/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the functionality of a microcontroller with the computational prowess of a Digital Signal Processor (DSP). This versatile product is ideal for applications requiring efficient operations and precise control such as in automotive, industrial control systems, and power management solutions.

Key Features:

  • Enhanced Performance: The DSPIC33EP16GS506-I/PT operates at a maximum frequency of 70 MIPS, providing a significant performance boost for computationally intensive applications.
  • Ample Memory: With 16 KB of RAM and 64 KB of flash memory, this DSC offers ample space for code storage and efficient data management.
  • Advanced Peripherals: It comes equipped with a variety of peripherals including PWM outputs, analog-to-digital converters (ADCs), and serial communication modules (UART, SPI, I2C).
  • Robust PWM and Digital I/O: The device features up to 9 flexible PWM outputs and 53 digital I/O pins, which are essential for complex control tasks.
  • High-Resolution Analog Inputs: It includes a 10-bit ADC with up to 13 channels, enabling precise measurement for sensor-based applications.
  • Extended Temperature Range: This DSC operates reliably in extreme conditions with a temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Programmable Digital Filters: Onboard digital filters can be programmed for advanced signal processing tasks, enhancing the controller's DSP capabilities.

Integration and Development:

The DSPIC33EP16GS506-I/PT is supported by Microchip's MPLAB® development environment, which includes software tools, libraries, and real-time debuggers to streamline the development process. The device's 64-pin TQFP (Thin Quad Flat Package) allows for compact PCB design and easy integration into a wide range of applications.

Applications:

With its robust feature set and high-speed performance, the DSPIC33EP16GS506-I/PT is an excellent choice for advanced motor control, power conversion, Internet of Things (IoT) devices, and other embedded applications that require precise timing, control, and processing capabilities.

Overall, Microchip's DSPIC33EP16GS506-I/PT stands out as a powerful and versatile component for designers looking to enhance their products with advanced digital signal processing and microcontroller functionalities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5498 $60.3984
19+ $6.1947 $117.6993
29+ $6.0011 $174.0319
40+ $5.8076 $232.3040
52+ $5.6140 $291.9280
69+ $5.0333 $347.2977
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 976 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess