The T520D227M004AE065 is a surface-mount solid electrolytic capacitor manufactured by KEMET, belonging to the T520 series. It's designed with a polymer cathode, which offers significant performance advantages over traditional MnO2 capacitors, particularly regarding ESR (Equivalent Series Resistance) and surge current handling. This capacitor is suited for applications demanding stable and reliable operation.
Applications
- Power management systems in various devices
- DC-DC converters
- Filtering and decoupling in high-frequency circuits
- Solid State Drives (SSDs)
- Industrial equipment
Features
- Polymer cathode technology
- Surface mount design for automated assembly
- Low Equivalent Series Resistance (ESR)
- High volumetric efficiency, saving board space
- RoHS compliant, ensuring environmental responsibility
Benefits
- Improved energy efficiency due to reduced power losses from the low ESR
- Enhanced reliability and extended operational life because of the stable polymer cathode
- Reduced ripple voltage and improved transient response in power circuits
- Compact design allowing for smaller and more densely populated PCBs
- Environmentally friendly, meeting RoHS standards
Additional Details
The T520D227M004AE065 features a capacitance of 220 uF (microfarads), a voltage rating of 4V (Volts) DC, and an ESR of 65 mOhms. It is housed in a EIA standard 7343-31 case size (D case). The operating temperature range typically spans from -55°C to +105°C. The termination finish is usually matte tin. Polymer electrolytic capacitors typically exhibit a benign failure mode, meaning that instead of a sudden short circuit, they tend to fail with a gradual increase in leakage current, which improves the overall safety and predictability of the system. The T520 series capacitors are known for their capacitance stability across a range of temperatures and frequencies.