EN
  • EN
  • DE

AVR128DA32T-I/RXB

Part No AVR128DA32T-I/RXB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202777-AVR128DA32T-I/RXB
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DA
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8-Bit
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian AVR128DA32T-I/RXB CAD Model

Description

Microchip Technology's AVR128DA32T-I/RXB Microcontroller

The AVR128DA32T-I/RXB is a cutting-edge microcontroller (MCU) from Microchip Technology, engineered to deliver high performance, low power consumption, and a range of integrated features designed for a multitude of applications. This 32-pin device is part of the AVR DA family of microcontrollers that are renowned for their ease of use and advanced peripherals aimed at real-time control systems.

Core Features

  • CPU: At the heart of the AVR128DA32T-I/RXB lies a high-performance AVR® RISC CPU. This core runs at a speed of up to 24MHz and is capable of executing most instructions in a single clock cycle, ensuring efficient processing and responsiveness.
  • Memory: The MCU comes with 128KB of in-system self-programmable flash memory, 16KB SRAM, and 512 bytes of EEPROM, providing ample space for complex applications and data storage.
  • I/O and Packages: It features 26 programmable I/O lines that allow for flexible interfacing with external components. The TQFP package ensures a compact footprint suitable for space-constrained applications.

Integrated Peripherals

  • The device boasts advanced analog features, including a 12-bit differential Analog-to-Digital Converter (ADC) with computation, a 10-bit Digital-to-Analog Converter (DAC), and analog comparators, making it ideal for sensor interfacing and analog signal processing.
  • For communication, it is equipped with a range of serial peripherals, including USART, SPI, and I2C interfaces, allowing for easy integration into communication networks.
  • The AVR128DA32T-I/RXB includes a Configurable Custom Logic (CCL) unit that allows users to create custom logic functions, reducing the need for external components and enabling more complex system designs.
  • It also features Core Independent Peripherals (CIPs) which can operate autonomously from the CPU, enabling power-saving strategies and increased system efficiency.

Power Efficiency and Programming

Designed with power efficiency in mind, the AVR128DA32T-I/RXB supports a wide voltage range (1.8V to 5.5V) and has multiple sleep modes to minimize power consumption in battery-powered applications. The device is supported by the MPLAB® X Integrated Development Environment (IDE) and Atmel Studio, and it is programmable via UPDI (Unified Program and Debug Interface), providing a seamless programming and debugging experience.

Overall, the AVR128DA32T-I/RXB from Microchip Technology is a robust microcontroller choice for designers looking to optimize their embedded systems with a balance of power efficiency, advanced features, and ease of use.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess