EN
  • EN
  • DE

DSPIC33EP128MC202-I/MM

Part No DSPIC33EP128MC202-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series dsPIC™ 33EP
Package Tube
Number of I/O 21
Family Name DSPIC33EP128MC202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 61
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851913-DSPIC33EP128MC202-I/MM
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128MC202-I/MM CAD Model

Description

Microchip Technology DSPIC33EP128MC202-I/MM Product Overview

The DSPIC33EP128MC202-I/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power supplies, and Internet of Things (IoT) devices.

Key Features:

  • Enhanced Performance: The device features a 70 MIPS DSP engine, providing the computational power necessary for advanced algorithms.
  • Large Memory Capacity: With 128KB of Flash memory and 8KB of RAM, it can handle complex applications and store significant amounts of data.
  • Dual Partition Flash with Live Update Capability: This feature allows for firmware updates with zero downtime, which is critical for applications that cannot afford to be offline.
  • Advanced Analog Features: The DSC includes a 10-bit Analog-to-Digital Converter (ADC) with up to 48 channels, offering precise sensing capabilities for various signals.
  • Robust Connectivity: It comes with an array of communication interfaces, including I2C, SPI, UART, and CAN, enabling easy integration with other systems and peripherals.
  • Flexible Power Management: The device supports a wide operating voltage range from 3.0V to 3.6V, accommodating diverse power requirements.
  • Extended Temperature Range: With operational capability from -40°C to +85°C, it is suitable for harsh environmental conditions.

Applications:

The DSPIC33EP128MC202-I/MM is versatile and can be used across a wide range of applications. Its high-speed processing capabilities make it perfect for:

  • Advanced Motor Control Systems
  • Power Conversion and Management
  • Audio Processing
  • Industrial Automation
  • Automotive and Aerospace Applications
  • Medical Devices

Package and Quality:

The DSPIC33EP128MC202-I/MM comes in a compact 28-pin QFN package, which is ideal for space-constrained applications. Microchip Technology ensures high-quality standards, and the device is compliant with RoHS and Green standards, reflecting the company's commitment to environmental sustainability.

In summary, the DSPIC33EP128MC202-I/MM is a powerful and flexible DSC that combines the best features of MCUs and DSPs, making it a smart choice for designers looking for a single-chip solution that can handle demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 798 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess