The PIC24HJ12GP202-I/SP from Microchip Technology is a high-performance, 16-bit microcontroller packed with a range of features suited for a variety of applications. This powerful MCU is designed to deliver exceptional computational performance while maintaining low power consumption, making it an ideal choice for embedded systems in industrial, automotive, and consumer electronics.
Key Features:
- Core: 16-bit modified Harvard architecture with a max speed of 40 MIPS at 40MHz clock frequency.
- Memory: Equipped with 12KB of flash memory and 1KB of RAM, providing ample space for application code and data storage.
- I/O Pins: 16 versatile input/output pins that support various peripherals and functions.
- Timers: Multiple timers including a 16-bit timer, as well as a watchdog timer for system reliability.
- Communication Interfaces: Features a variety of serial communication options such as I2C, SPI, and UART for easy connectivity with other devices.
- Analog Features: Onboard 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling the MCU to interface with analog sensors and devices.
- Operating Voltage: 2.0V to 3.6V, allowing for flexibility in power-sensitive applications.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable operation under extreme conditions.
- Packaging: Available in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, suitable for through-hole mounting.
Applications:
The PIC24HJ12GP202-I/SP is designed to meet the demands of complex and sophisticated applications. It is commonly used in:
- Automotive systems
- Industrial control systems
- Consumer electronics
- Medical devices
- Communication systems
- Power management systems
With its robust set of features and capabilities, the PIC24HJ12GP202-I/SP microcontroller is a versatile component that can be the heart of many electronic designs, offering a balance between performance and power efficiency.