EN
  • EN
  • DE

DSPIC33EP128GM306-I/PT

Part No DSPIC33EP128GM306-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 70 MIPs
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 30x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1035314-DSPIC33EP128GM306-I/PT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM306-I/PT CAD Model

Description

dSPIC33EP128GM306-I/PT Microcontroller

The dSPIC33EP128GM306-I/PT is a cutting-edge microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. This high-performance device is part of Microchip's dsPIC33E series, which is specifically designed for demanding applications that require a perfect blend of power efficiency and processing capabilities.

At the heart of this microcontroller is a 16-bit Digital Signal Controller (DSC) with the speed and agility to handle complex algorithms and signal processing tasks. The dSPIC33EP128GM306-I/PT operates at a maximum frequency of 70 MHz, providing a robust platform for high-speed computation and precision control in embedded systems.

With 128 KB of flash memory and 16 KB of RAM, this MCU offers ample space for your application code and data storage. The device also includes advanced peripherals such as high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and a variety of communication interfaces like UART, SPI, I2C, and CAN, making it an ideal choice for connectivity and real-time data processing.

The dSPIC33EP128GM306-I/PT comes in a 64-pin TQFP (Thin Quad Flat Package) which is suitable for surface-mount technology, ensuring a compact footprint on printed circuit boards (PCBs). This packaging allows for efficient thermal management and reliable electrical connectivity.

Microchip Technology has equipped this device with enhanced features such as an internal oscillator, watchdog timer, and multiple power-saving modes. These features contribute to the reduction of external components and help in designing energy-efficient systems. Moreover, the device operates over an extended temperature range, making it suitable for industrial and automotive applications where reliability under harsh conditions is a must.

For developers, Microchip provides comprehensive support including development tools, software libraries, and a strong community. The dSPIC33EP128GM306-I/PT is compatible with the MPLAB® IDE and MPLAB® XC16 compiler, offering a streamlined development process from prototyping to production.

In summary, the dSPIC33EP128GM306-I/PT microcontroller from Microchip Technology is a powerful solution for applications requiring advanced digital signal processing, robust operation, and versatile I/O capabilities. Its integration of memory, processing power, and peripherals makes it a top choice for engineers and designers in various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4769 $57.9076
9+ $11.8785 $106.9065
14+ $11.5073 $161.1022
18+ $11.1361 $200.4498
24+ $10.7649 $258.3576
32+ $9.6513 $308.8416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess