EN
  • EN
  • DE

DSPIC33EP128GM306-I/MR

Part No DSPIC33EP128GM306-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN / dsPIC dsPIC™ 33EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 30x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33EP128GM306
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1321993-DSPIC33EP128GM306-I/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP128GM306-I/MR CAD Model

Description

Microchip Technology's DSPIC33EP128GM306-I/MR

The DSPIC33EP128GM306-I/MR is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering an ideal solution for designers who are in search of a product that combines the functionality of a microcontroller (MCU) with the processing power of a digital signal processor (DSP). This integration enables the device to excel in applications requiring complex algorithms and control functions, such as motor control, power conversion, and sensor processing.

This DSC features a generous 128 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage. The DSPIC33EP128GM306-I/MR operates at a maximum frequency of 70 MHz, delivering the computational speed necessary for real-time processing and control tasks. The device also supports a wide operating voltage range from 3.0V to 3.6V, ensuring flexibility in various power supply conditions.

One of the standout features of the DSPIC33EP128GM306-I/MR is its advanced set of peripherals. It includes a variety of communication interfaces such as I2C, SPI, and UARTs, making it easy to integrate into a diverse range of systems. Additionally, it contains 12-bit Analog-to-Digital Converters (ADCs), providing precise measurements for sensor inputs, and a Charge Time Measurement Unit (CTMU) for applications requiring touch sensing or precise time measurements.

For applications demanding robust control capabilities, the DSPIC33EP128GM306-I/MR comes equipped with high-resolution PWM outputs, which are essential for fine-grained control in power electronics and motor control systems. The device's innovative PWM peripherals support various modes, including edge and center-aligned, enhancing the flexibility and efficiency of power-related applications.

The DSC is available in a 64-pin QFN package, making it a compact solution for space-constrained applications. With extended temperature range operation (-40°C to +125°C), the DSPIC33EP128GM306-I/MR is designed to perform reliably in harsh environments, making it suitable for industrial, automotive, and other challenging applications.

In summary, the DSPIC33EP128GM306-I/MR from Microchip Technology is a powerful and versatile DSC that offers a perfect blend of microcontroller usability and digital signal processing performance, encapsulated in a package that is ideal for a broad spectrum of advanced control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess