EN
  • EN
  • DE
  • IT

TX21AB90-1006-CS8078

Part No TX21AB90-1006-CS8078
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 10 OLIVE  /  Olive Drab Connector Backshell, Heat Shrink Adapter 9/16-24 UNEF 10
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.848" (21.55mm)
Shell Size - Insert 10
Thread Size 9/16-24 UNEF
Cable Exit 90°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
For Use With/Related Products MIL-DTL-26482 Series I Class E, F Connectors
Base Product Number TX21AB90
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 658343S001
Standard Package 1
Win Source Part Number 995293-TX21AB90-1006-CS8078
Ultra Librarian 3D Model Ultra Librarian TX21AB90-1006-CS8078 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TX21AB90-1006-CS8078 is a backshell and heat shrink adapter that is perfect for use with MIL-DTL-26482 Series I Class E, F Connectors.

  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Includes: Backshell, O-ring, and two screws
  • Cable Exit: 90 degrees
  • Thread Size: 9/16-24 UNEF
  • REACH: Affected
  • RoHS: Non-Compliant

You May Also Be Interested in

Amphenol PCD
CONN BACKSHELL CLAMP SZ 14 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ16-19 OLIV / Shrink Boot Adapters 180° 19/16/16S Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 23F OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL W/CLAMP SZ 17
Need more? Email Us
Amphenol Industrial Operations
10-830930-000
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 24 OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess