The MBRF20100CT.TU is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It's designed for high-efficiency rectification in applications such as switching power supplies, freewheeling diodes, and polarity protection. This device features a low forward voltage drop and fast switching speeds.
Applications
- Switching Power Supplies
- DC-DC Converters
- Freewheeling Diodes
- Polarity Protection
- Renewable Energy Systems (e.g., Solar Inverters)
Features
- Low Forward Voltage Drop
- Fast Switching Speed
- High Surge Current Capability
- High Reliability
Benefits
- Increased energy efficiency due to the low forward voltage drop, reducing power losses.
- Improved performance in high-frequency circuits because of the fast switching speed.
- Enhanced durability under transient conditions with the high surge current capability.
- Long-term reliability and stable performance.
Additional Details
The MBRF20100CT.TU has a maximum repetitive peak reverse voltage of 100V and a forward current of 20A. It is packaged in a TO-220AB package. The operating junction temperature range is -65°C to +150°C. The low forward voltage drop minimizes power dissipation, and the fast switching speed reduces switching losses, making it ideal for high-efficiency power supplies. Its robust design and high surge current capability make it suitable for demanding applications where reliability is paramount. The TO-220AB package facilitates efficient heat dissipation.