Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1210
Current Rating 1.5 A
Fuse Current 3 A
Height 2.4 mm
Win Source Part Number 1011267-CCP2E30HTTE
Categories Fuses
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CCP2E30HTTE CAD Model

Description

KOA Speer's CCP2E30HTTE is an electronic component with a current rating of 1.5 A.

  • Current Rating: 1.5 A
  • Mounting Type: SMD (SMT)
  • Height: 2.4 mm
  • Category: Fuses
  • Case/Package: 1210
  • Supply and Demand Status: Limited
  • Alternative Part (Cross-Reference): Yes
  • Fuse Current: 3 A

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 80A 32VDC AUTO LINK / 80 A AC 32 V DC Fuse Automotive Bolt Mount Auto Link
Lowest to $0.9786
ECAD model for 0498080.MXM6-CN
Littelfuse Inc.
FUSE GLASS 2A 250VAC 125VDC 2AG / 2 A 250 V AC 125 V DC Fuse Cartridge, Glass Requires Holder 2AG, 5mm x 15mm
Need more? Email Us
ECAD model for 0229002.HXP
Littelfuse Inc.
FUSE GLASS 4A 250VAC 3AB 3AG / 4 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 3AB, 3AG, 1/4" x 1-1/4"
Lowest to $0.6347
ECAD model for 0313004.MXP
Littelfuse Inc.
FUSE BRD MNT 2A 125VAC/VDC AXIAL / 2 A 125 V AC 125 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Lowest to $2.8789
ECAD model for 0251002.MXL
Littelfuse Inc.
FUSE AUTO 5A 32VDC BLADE ATO/ATC / 5 A AC 32 V DC Fuse Automotive Requires Holder Blade, ATO/ATC
Need more? Email Us
ECAD model for 0287005.L
Vishay
FUSE BOARD MNT 500MA 32VDC 0805 / 500 mA AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Lowest to $0.6246
ECAD model for MFU0805FF00500P100
Littelfuse Inc.
FUSE GLASS 1A 250VAC 5X20MM / 1 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 5mm x 20mm
Lowest to $0.7942
ECAD model for 0235001.HXP
Littelfuse Inc.
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Requires Holder 3AB, 3AG, 1/4" x 1-1/4"
Lowest to $0.4405
ECAD model for 0313002.HXP
Littelfuse Inc.
FUSE GLASS 250MA 250VAC 5X20MM / 250 mA 250 V AC DC Fuse Cartridge, Glass Requires Holder 5mm x 20mm
Need more? Email Us
ECAD model for 0218.250HXP

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention