Products specifications Report Issue?

Type LED
Lamp Color Green
Lens Color Green
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 2.1V
Current 30mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 25mcd
Wavelength - Peak 568nm
Viewing Angle 35°
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567623-MPR3GD
Ultra Librarian 3D Model Ultra Librarian MPR3GD CAD Model

You May Also Be Interested in

Dialight
LED PANEL MNT 12MM YELLOW 24VDC
Need more? Email Us
ECAD model for 6123332140F
Dialight
LED PNL MT 9MM 24V CHROME RED
Need more? Email Us
ECAD model for 6092112140F
Bulgin
LED PANEL INDICATOR RED 2V
Need more? Email Us
ECAD model for DX1119/RD
Bulgin
LED PANEL INDICATOR YELLOW 24V
Need more? Email Us
ECAD model for DX0505/YL/24
NKK Switches
SW IND PB SQ GREEN LED DIFF GRN
Need more? Email Us
ECAD model for HB01KW01-5F-FB
Visual Communications Company - VCC
INDICATOR NEON GREEN PANEL MNT
Need more? Email Us
ECAD model for 2390QD5-28V
Dialight
LED PNL IND 5MM YELLOW PROTRUDIN
Need more? Email Us
ECAD model for 6051311110F
Visual Communications Company - VCC
INDICATOR NEON WHITE PANEL MNT
Need more? Email Us
ECAD model for 1050QC4
Bulgin
LED PANEL INDICATOR GREEN 12V
Need more? Email Us
ECAD model for DX0505/GN/12

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention