EN
  • EN
  • DE

DSPIC33CH256MP505T-I/PT

Part No DSPIC33CH256MP505T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 328KB FLASH 48TQFP / dsPIC dsPIC™ 33CH, Functional Safety (FuSa) Microcontroller IC 16-Bit Dual-Core 180MHz, 200MHz 328kB (328k x 8) FLASH, PRAM 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33CH, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor dsPIC
Core Size 16-Bit Dual-Core
Speed 180MHz, 200MHz
Connectivity CANbus, I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, QEI, WDT
Number of I/O 39
Program Memory Size 328kB (328k x 8)
Program Memory Type FLASH, PRAM
EEPROM Size -
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 31x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number DSPIC33CH256MP505
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356487-DSPIC33CH256MP505T-I/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33CH256MP505T-I/PT CAD Model

Description

dSPIC33CH256MP505T-I/PT - High-Performance Digital Signal Controller

The dSPIC33CH256MP505T-I/PT is a state-of-the-art digital signal controller (DSC) from Microchip Technology, designed to cater to demanding applications that require a perfect blend of high-speed digital signal processing capabilities and the functionality of a microcontroller. This advanced DSC is part of the dsPIC33CH family, which is known for its dual independent cores – a Master Core and a Slave Core – allowing for parallel processing and efficient handling of complex algorithms.

Core Features:

  • Dual-Core Architecture: The Master Core can run the user interface, system monitoring, and communications functions, while the Slave Core is optimized for executing time-critical control code.
  • High Performance: With a CPU speed of up to 70 MIPS, this DSC is capable of executing digital signal processing algorithms efficiently, making it ideal for applications such as motor control, power conversion, and sensor processing.
  • Memory: It boasts 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and the ability to handle large data sets.

Advanced Peripherals:

  • Robust I/O Capabilities: A rich set of peripherals, including PWM, timers, UART, I2C, SPI, and CAN interfaces, allows for versatile connectivity and control options.
  • Intelligent Analog: The device includes integrated analog features such as ADCs, DACs, and comparators, which help to reduce system component count and enhance overall performance.
  • Functional Safety: Designed with functional safety in mind, this DSC supports fail-safe features and is suitable for applications requiring stringent safety standards.

Package and Temperature Range:

  • The dSPIC33CH256MP505T-I/PT comes in a 64-TQFP package, which is compact and suitable for space-constrained applications.
  • It operates over the industrial temperature range, ensuring reliable performance under extreme conditions.

Overall, the dSPIC33CH256MP505T-I/PT from Microchip Technology is a powerful and versatile DSC that is well-suited for advanced applications requiring dual-core processing, extensive memory, and a wide array of peripherals. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to develop high-performance, reliable, and cost-effective products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess