EN
  • EN
  • DE

DSPIC30F4012-20E/SO

Part No DSPIC30F4012-20E/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 48KB (16K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 20
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name DSPIC30F4012
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917623-DSPIC30F4012-20E/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4012-20E/SO CAD Model

Description

Microchip Technology DSPIC30F4012-20E/SO

The DSPIC30F4012-20E/SO is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to offer an optimal solution for advanced digital signal processing needs in a compact and power-efficient package. This product is part of Microchip's dsPIC30F family, which is renowned for combining the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP).

Encased in a 28-pin SOIC package, the DSPIC30F4012-20E/SO operates at a maximum frequency of 20MHz and is equipped with a variety of features that make it suitable for applications that require complex algorithms and high-speed data processing, such as motor control, power supplies, and industrial automation systems.

Key Features:

  • Processing Core: The device features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with most instructions being executed in a single cycle.
  • Program Memory: It comes with 48 KB of flash memory, providing ample space for application code storage and allowing for in-circuit reprogramming with minimal downtime.
  • Data RAM: The controller is equipped with 2 KB of data RAM, facilitating efficient data handling and manipulation.
  • Peripherals: A comprehensive set of peripherals is integrated, including timers, input capture, output compare, PWM modules, and an ADC with up to 10-bit resolution, enhancing the controller's versatility in various applications.
  • Communication Interfaces: It supports multiple communication protocols such as UART, SPI, and I2C, enabling easy connectivity with other devices and systems.
  • Operating Voltage: The operating voltage range of 2.5V to 5.5V allows for flexible power management and compatibility with various electronic components.
  • Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environments.

The DSPIC30F4012-20E/SO is a testament to Microchip Technology's commitment to providing advanced solutions for the digital signal processing sector. With its powerful core, extensive memory, and diverse peripherals, this DSC is a robust choice for designers looking to bridge the gap between traditional microcontrollers and digital signal processors in their embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9546 $83.9546
2+ $81.3305 $162.6610
3+ $78.7075 $236.1225
4+ $76.0833 $304.3332
6+ $68.2131 $409.2786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess