EN
  • EN
  • DE

DSPIC30F3012-20I/SO

Part No DSPIC30F3012-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 18SOIC / MCU 16-bit dsPIC RISC 24KB Flash 3.3V/5V Automotive 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 773446-DSPIC30F3012-20I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F3012
Introduction Date September 10, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3012-20I/SO CAD Model

Description

dSPIC30F3012-20I/SO: High-Performance Digital Signal Controller

The dSPIC30F3012-20I/SO is a powerful digital signal controller (DSC) from Microchip Technology, designed to offer the optimal balance between the functionality of a microcontroller and the computational power of a digital signal processor. This hybrid device is ideal for applications requiring complex algorithms and control functions, such as motor control, power supplies, and embedded audio applications.

Key Features:

  • High-Speed DSP Engine: The dSPIC30F3012-20I/SO features a 16-bit modified Harvard architecture that can execute most instructions in a single cycle, with a maximum operating frequency of 20MHz.
  • Flexible Memory: It comes with 12KB of on-chip flash memory and 512 bytes of SRAM, providing ample space for code and data storage.
  • Robust I/O Capabilities: This DSC includes 22 I/O pins that support a variety of interface standards, allowing for versatile connection options with peripherals and other devices.
  • Integrated Peripherals: Built-in peripherals include a 10-bit analog-to-digital converter (ADC) with up to 4 channels, PWM outputs, and serial communication modules (UART, SPI, and I2C) for comprehensive system integration.
  • Advanced Motor Control PWM: The device is equipped with specialized PWM outputs that are optimized for motor control applications, providing high-resolution speed and positioning control.
  • Power Management: The dSPIC30F3012-20I/SO supports multiple power-saving modes, which help reduce power consumption for energy-sensitive applications.

Package and Quality:

The dSPIC30F3012-20I/SO comes in a 28-pin SOIC package, which is suitable for surface-mount technology (SMT) and ideal for compact PCB layouts. Microchip Technology ensures high standards of quality and reliability, making this DSC a dependable choice for industrial and commercial applications.

Application Areas:

With its robust set of features, the dSPIC30F3012-20I/SO is an excellent choice for a wide range of applications, including but not limited to:

  • Advanced motor control systems
  • Power management and conversion
  • Embedded audio and voice processing
  • Industrial control systems
  • Automotive and transportation systems

Microchip's dSPIC30F3012-20I/SO is a testament to the company's commitment to providing versatile and powerful control solutions that meet the demands of modern electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8985 $59.3910
13+ $8.1218 $105.5834
20+ $7.8680 $157.3600
27+ $7.6142 $205.5834
34+ $7.3604 $250.2536
46+ $6.5990 $303.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess