EN
  • EN
  • DE

DSC612NL3A-012R

Part No DSC612NL3A-012R
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GEN 20M 0.00 / LVCMOS MEMS (Silicon) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type MEMS (Silicon)
Frequency - Output 1 20MHz
Frequency - Output 2 3.678kHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6mA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Base Product Number DSC612
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344009-DSC612NL3A-012R
Ultra Librarian 3D Model Ultra Librarian DSC612NL3A-012R CAD Model

Description

Product Overview: Microchip Technology's DSC612NL3A-012R

The DSC612NL3A-012R is a high-performance, low-power clock generator from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This versatile device is capable of generating multiple clock outputs, making it an ideal choice for a variety of applications including consumer electronics, networking, telecommunications, and industrial systems.

Key Features

  • Multiple Outputs: The DSC612NL3A-012R can generate up to four different clock signals, providing flexibility for systems that require multiple frequencies.
  • Low Power Consumption: Designed with energy efficiency in mind, this clock generator operates with minimal power, helping to extend the battery life of portable devices and reduce energy costs in stationary applications.
  • Wide Frequency Range: It supports a broad frequency range, allowing it to be used in systems that operate at various speeds, ensuring compatibility with a wide range of components and peripherals.
  • Programmable: Users can program the output frequencies, which means the device can be fine-tuned to meet specific system requirements.
  • Stability: The DSC612NL3A-012R offers excellent frequency stability, ensuring consistent performance and reliability over time and across temperature variations.
  • Compact Package: Its small form factor is ideal for space-constrained applications, enabling designers to incorporate it into compact systems without compromising on functionality.

Applications

The versatility of the DSC612NL3A-012R makes it suitable for a wide array of applications, including:

  • Consumer Electronics (e.g., smart devices, wearables, gaming consoles)
  • Networking Equipment (e.g., routers, switches, network cards)
  • Telecommunications (e.g., base stations, network infrastructure)
  • Industrial and Automotive Systems
  • Internet of Things (IoT) Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC612NL3A-012R is no exception. This product is built to meet high standards, ensuring that it performs consistently even in the most demanding environments.

With its combination of flexibility, low power consumption, and reliable performance, the DSC612NL3A-012R from Microchip Technology is an excellent choice for designers looking to optimize their system clocking solutions.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess