EN
  • EN
  • DE

DSC6121HI2A-00AQ

Part No DSC6121HI2A-00AQ
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 1.71V-3.63V 4SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz, 24MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343839-DSC6121HI2A-00AQ
Ultra Librarian 3D Model Ultra Librarian DSC6121HI2A-00AQ CAD Model

Description

Microchip Technology DSC6121HI2A-00AQ MEMS Oscillator

The DSC6121HI2A-00AQ is a high-performance, low-power MEMS oscillator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is part of the DSC6000 family, known for its reliability and ease of use in a wide range of applications, including consumer electronics, IoT devices, and industrial systems.

Key Features:

  • Frequency Range: The DSC6121HI2A-00AQ offers a stable frequency output of 25 MHz, suitable for various digital applications that require precise timing.
  • Supply Voltage: It operates at a supply voltage range of 1.71V to 3.63V, providing flexibility in accommodating different system power requirements.
  • Low Power Consumption: This MEMS oscillator is designed for energy efficiency, making it ideal for battery-powered devices. Its low power consumption helps extend battery life and reduce overall system power requirements.
  • Package Type: Housed in a compact 4-SMD, no lead package, the DSC6121HI2A-00AQ is designed for space-constrained applications without compromising performance.
  • Temperature Stability: With a temperature stability of ±25 ppm, the device ensures consistent performance across a wide temperature range (-40°C to +85°C), making it suitable for harsh environments.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital circuits.
  • RoHS Compliant: Adhering to environmental standards, the DSC6121HI2A-00AQ is RoHS compliant, minimizing the environmental impact of electronic components.

Applications:

The DSC6121HI2A-00AQ is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless communication devices
  • Portable electronics
  • Wearable technology
  • Industrial control systems
  • Medical monitoring equipment
  • Automotive electronics

With its robust feature set, the DSC6121HI2A-00AQ from Microchip Technology stands out as a reliable and efficient solution for designers looking to integrate a stable clock source into their electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess