EN
  • EN
  • DE

DSC2044FE1-H0003

Part No DSC2044FE1-H0003
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 14SMD / HCSL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC2044
Package Tube
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 100MHz, 125MHz, 156.25MHz
Frequency - Output 2 100MHz, 125Mhz, 156.25MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 60mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 14-VFQFN Exposed Pad
Current - Supply (Disable) (Max) 23 mA
Base Product Number DSC2044
Standard Package 110 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 917572-DSC2044FE1-H0003
Ultra Librarian 3D Model Ultra Librarian DSC2044FE1-H0003 CAD Model

Description

The DSC2044FE1-H0003 is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is designed to offer a perfect blend of power efficiency, performance, and reliability for a wide range of applications.

At the heart of the DSC2044FE1-H0003 lies a powerful core that is capable of executing instructions at high speed, which is essential for tasks that require quick processing and responsiveness. This MCU is built with scalability in mind, allowing designers to use it for both simple and complex projects without the need to switch to a different platform as the project evolves.

The DSC2044FE1-H0003 includes a rich set of peripherals, which enhances its functionality and makes it a versatile choice for various applications. It features multiple communication interfaces such as UART, SPI, and I2C, enabling it to connect with other devices and components within a system easily. Additionally, it comes with ample Analog-to-Digital Converters (ADCs), timers, and counters that are essential for handling analog signals and time-critical tasks.

One of the key advantages of this MCU is its low power consumption. It is designed to operate efficiently, making it ideal for battery-powered or energy-sensitive applications. The DSC2044FE1-H0003 also supports various power-saving modes, which further extend the battery life of the devices it powers.

Security is a major concern in today's connected world, and the DSC2044FE1-H0003 addresses this with its built-in security features. It includes hardware-based protection mechanisms to safeguard intellectual property and personal data, ensuring that applications remain secure against unauthorized access and tampering.

Finally, the DSC2044FE1-H0003 is supported by Microchip Technology's comprehensive development tools and software libraries, which simplifies the development process and reduces time-to-market. Whether you are working on industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the DSC2044FE1-H0003 is an excellent microcontroller choice that offers reliability, efficiency, and versatility.

You May Also Be Interested in

Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess