EN
  • EN
  • DE

DSC6021ME2A-006K

Part No DSC6021ME2A-006K
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 6.0000KHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 11.2896MHz, 12.288MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343078-DSC6021ME2A-006K
Ultra Librarian 3D Model Ultra Librarian DSC6021ME2A-006K CAD Model

Description

Product Overview: DSC6021ME2A-006K

The DSC6021ME2A-006K is a high-performance, low-power MEMS oscillator from the reputable manufacturer Microchip Technology. This precision oscillator is designed to meet the demanding requirements of modern electronic devices, providing a stable and reliable clock source with a frequency of 6 kHz. It is an ideal solution for applications that require compact size, durability, and energy efficiency.

Key Features

  • Frequency Range: The device operates at a standard frequency of 6 kHz, which is suitable for a variety of low-speed synchronization applications.
  • Supply Voltage: It is designed to function within a supply voltage range of 1.71V to 3.63V, accommodating a wide range of power supplies and battery-operated devices.
  • Low Power Consumption: The DSC6021ME2A-006K is optimized for low-power operation, making it an excellent choice for portable and battery-powered applications where power efficiency is crucial.
  • Package Type: This oscillator is offered in a 4-SMD, no-lead package, making it suitable for space-constrained applications and ensuring compatibility with modern PCB assembly processes.
  • Stability: It provides excellent frequency stability, ensuring consistent performance over a wide temperature range and varying operating conditions.
  • Output Type: The device features a standard CMOS output, providing a versatile interface that can be easily integrated into most digital systems.

Applications

The DSC6021ME2A-006K is versatile and can be used in various applications, including:

  • Wearable Electronics
  • Internet of Things (IoT) Devices
  • Portable Medical Devices
  • Industrial Control Systems
  • Battery-Powered Devices
  • Consumer Electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6021ME2A-006K is no exception. This oscillator is manufactured with the highest standards, ensuring it meets the rigorous demands of the industry and provides long-term stability and performance for critical applications.

With its combination of features, the DSC6021ME2A-006K is an excellent choice for designers looking for a compact, energy-efficient, and reliable timing solution.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess