EN
  • EN
  • DE

DSC612PI3A-010K

Part No DSC612PI3A-010K
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description 2-OUTPUT MEMS CLOCK GENERATOR 1. / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC612
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 38.4MHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6mA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 1.5 µA
Base Product Number DSC612
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343209-DSC612PI3A-010K
Ultra Librarian 3D Model Ultra Librarian DSC612PI3A-010K CAD Model

Description

The DSC612PI3A-010K from Microchip Technology is a state-of-the-art clock generator designed to meet the demanding requirements of modern electronic systems. This sophisticated device offers a versatile solution for generating stable and reliable clock signals for a wide range of applications, including embedded systems, networking, telecommunications, and industrial automation.

Key Features

  • Multiple Outputs: The DSC612PI3A-010K provides four configurable clock outputs, allowing designers to tailor the clocking architecture to specific needs.
  • Frequency Range: With an output frequency range of up to 100 MHz, this clock generator can support high-speed interfaces and systems requiring fast data processing.
  • Low Jitter Performance: The device delivers low jitter and phase noise, ensuring high signal integrity and reliable operation in sensitive applications such as data converters and high-speed digital signal processing.
  • Flexible Voltage Supply: It operates with a wide voltage supply range from 1.6V to 3.6V, providing compatibility with various logic levels and power systems.
  • Programmable: Users can program the device through I2C interface, offering flexibility to adjust output frequencies and other parameters dynamically.
  • Power Efficiency: The DSC612PI3A-010K is designed for power efficiency, which is critical for battery-operated and energy-sensitive applications.

Applications

The DSC612PI3A-010K is ideal for a variety of applications that require precise clock generation and distribution. Its versatility makes it suitable for:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Infotainment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC612PI3A-010K is no exception. This product is built to the highest standards, ensuring long-term performance and stability in the most challenging environments.

Conclusion

The DSC612PI3A-010K clock generator is a testament to Microchip Technology's innovation and expertise in clock and timing solutions. Whether you're designing a complex digital system or looking for a reliable clock source for your next project, the DSC612PI3A-010K offers the performance, flexibility, and quality that engineers and designers can trust.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess