EN
  • EN
  • DE

DSC6023JE1B-01D6

Part No DSC6023JE1B-01D6
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS CMOS OSC SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 35.8907MHz, 59.8178MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 4-VLGA
Base Product Number DSC6023
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342993-DSC6023JE1B-01D6
Ultra Librarian 3D Model Ultra Librarian DSC6023JE1B-01D6 CAD Model

Description

The DSC6023JE1B-01D6 by Microchip Technology is a cutting-edge silicon MEMS oscillator that offers a perfect blend of low power consumption, compact size, and high stability. This device is a part of Microchip's DSC6000 family, which is renowned for providing solutions that are ideal for replacing traditional crystal oscillators in a wide array of electronic applications.

Key Features:

  • Frequency Range: The DSC6023JE1B-01D6 operates at a frequency of 1.6 MHz, which is suitable for various applications including microcontroller clocking, networking, and telecommunications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for use in various power environments.
  • Low Power Consumption: With an active mode of just 2.0 mA and a standby current of 7 µA, it is designed for power-sensitive applications.
  • Package: The component comes in a compact 4-SMD, no lead package, which allows for space-saving on PCBs and is ideal for portable and miniaturized electronic devices.
  • Stability: It offers superb frequency stability, which is crucial for maintaining the performance and reliability of the end application.
  • Operating Temperature: This oscillator can reliably function over an extended temperature range from -40°C to +85°C, catering to industrial and automotive requirements.

Applications:

The DSC6023JE1B-01D6 is designed to meet the needs of a diverse range of applications. It is especially beneficial in scenarios where space and power are at a premium, such as:

  • Wearable Electronics
  • Internet of Things (IoT) Devices
  • Portable Medical Devices
  • Smartphones and Tablets
  • Industrial and Automotive Systems

In summary, the DSC6023JE1B-01D6 from Microchip Technology is a robust, highly stable, and energy-efficient solution that offers significant advantages over traditional crystal oscillators. Its small footprint and low power consumption make it an excellent choice for modern electronic designs that require reliability without sacrificing performance.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess